OmniVision Technologies, Inc. Image Sensors, Camera - OV07955-N53V-PE OV07955-N53V-PE

Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888232-OV07955-N53V- PE Series: * Features: Image Sensor Package: Bulk Family Name: OV07955 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 720 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888232-OV07955-N53V- PE Series: * Features: Image Sensor Package: Bulk Family Name: OV07955 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 720 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - OV07955-N53V-PE - OV07955-N53V-PE - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - OV07955-N53V-PE
OV07955-N53V-PE
Image Sensors, Camera - OV07955-N53V-PE OV07955-N53V-PE
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888232-OV07955-N53V- PE Series: * Features: Image Sensor Package: Bulk Family Name: OV07955 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 720 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001

Manufacturer: OmniVision Technologies Inc
Win Source Part Number: 888232-OV07955-N53V-PE
Series: *
Features: Image Sensor
Package: Bulk
Family Name: OV07955
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 720
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number OV07955-N53V-PE
Product Name Image Sensors, Camera - OV07955-N53V-PE
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For scientific measurement - S9037-0902 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Vertical Pixels 4
Pixel Size 24 µm (0.9449 mils)
View Details
Linear Image Sensor -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Image Sensor Type monochrome, black and white; Color
Data Rate 140 MHz
View Details