OmniVision Technologies, Inc. Image Sensors, Camera - OV07695-A17A OV07695-A17A

Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888228-OV07695-A17A Series: CameraChip™, OmniBSI+™ Operating Temperature Range: -30°C ~ 70°C (TJ) Features: CMOS Image Sensor 656H x 496V 1.75µm x 1.75µm Module Package: Tray Package: Module Family Name: OV07695 Categories: Sensors Case / Package: Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 132 MSL Level: 2 (1 Year) HTSUS: 9006.91.0001 Other Part Number: OV7695-A17A, OV7695-A17A-ND, Q9275500
Request a Quote
Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888228-OV07695-A17A Series: CameraChip™, OmniBSI+™ Operating Temperature Range: -30°C ~ 70°C (TJ) Features: CMOS Image Sensor 656H x 496V 1.75µm x 1.75µm Module Package: Tray Package: Module Family Name: OV07695 Categories: Sensors Case / Package: Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 132 MSL Level: 2 (1 Year) HTSUS: 9006.91.0001 Other Part Number: OV7695-A17A, OV7695-A17A-ND, Q9275500
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - OV07695-A17A - OV07695-A17A - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - OV07695-A17A
OV07695-A17A
Image Sensors, Camera - OV07695-A17A OV07695-A17A
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888228-OV07695-A17A Series: CameraChip™, OmniBSI+™ Operating Temperature Range: -30°C ~ 70°C (TJ) Features: CMOS Image Sensor 656H x 496V 1.75µm x 1.75µm Module Package: Tray Package: Module Family Name: OV07695 Categories: Sensors Case / Package: Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 132 MSL Level: 2 (1 Year) HTSUS: 9006.91.0001 Other Part Number: OV7695-A17A, OV7695-A17A-ND, Q9275500

Manufacturer: OmniVision Technologies Inc
Win Source Part Number: 888228-OV07695-A17A
Series: CameraChip™, OmniBSI+™
Operating Temperature Range: -30°C ~ 70°C (TJ)
Features: CMOS Image Sensor 656H x 496V 1.75µm x 1.75µm Module
Package: Tray
Package: Module
Family Name: OV07695
Categories: Sensors
Case / Package: Module
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 132
MSL Level: 2 (1 Year)
HTSUS: 9006.91.0001
Other Part Number: OV7695-A17A, OV7695-A17A-ND, Q9275500

Buy Now

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number OV07695-A17A
Product Name Image Sensors, Camera - OV07695-A17A
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S16010-1106 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 64
Pixel Size 14 µm (0.5512 mils)
View Details
VeriSens® XF-200 Series Vision Sensor - 10mm, Infrared Illumination - VS XF200M03I10EP - Baumer Ltd.
Specs
Image Sensor Type monochrome, black and white
Optical Format 1/3"
Horizontal Pixels 752
View Details