OmniVision Technologies, Inc. Image Sensors, Camera - OV07690-A20A OV07690-A20A

Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 045417-OV07690-A20A Packaging: Tray Type: CMOS Pixel Size: 1.75μm x 1.75μm Active Pixel Array: 640H x 480V Frames per Second: 30 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C (TA) Supply Voltage - Operating: 2.8V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 045417-OV07690-A20A Packaging: Tray Type: CMOS Pixel Size: 1.75μm x 1.75μm Active Pixel Array: 640H x 480V Frames per Second: 30 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C (TA) Supply Voltage - Operating: 2.8V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - OV07690-A20A - OV07690-A20A - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - OV07690-A20A
OV07690-A20A
Image Sensors, Camera - OV07690-A20A OV07690-A20A
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 045417-OV07690-A20A Packaging: Tray Type: CMOS Pixel Size: 1.75μm x 1.75μm Active Pixel Array: 640H x 480V Frames per Second: 30 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C (TA) Supply Voltage - Operating: 2.8V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: OmniVision Technologies Inc
Win Source Part Number: 045417-OV07690-A20A
Packaging: Tray
Type: CMOS
Pixel Size: 1.75μm x 1.75μm
Active Pixel Array: 640H x 480V
Frames per Second: 30
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 70°C (TA)
Supply Voltage - Operating: 2.8V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number OV07690-A20A
Product Name Image Sensors, Camera - OV07690-A20A
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S7033-1007 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 122
Pixel Size 24 µm (0.9449 mils)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details