OmniVision Technologies, Inc. Image Sensors, Camera - OV07221-V28A OV07221-V28A

Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 810317-OV07221-V28A Packaging: Bulk Type: CMOS Pixel Size: 6μm x 6μm Active Pixel Array: 640H x 480V Frames per Second: 60 Supplier Device Package: Module Temperature Range - Operating: -20°C ~ 70°C Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 8,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote
Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 810317-OV07221-V28A Packaging: Bulk Type: CMOS Pixel Size: 6μm x 6μm Active Pixel Array: 640H x 480V Frames per Second: 60 Supplier Device Package: Module Temperature Range - Operating: -20°C ~ 70°C Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 8,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - OV07221-V28A - OV07221-V28A - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - OV07221-V28A
OV07221-V28A
Image Sensors, Camera - OV07221-V28A OV07221-V28A
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 810317-OV07221-V28A Packaging: Bulk Type: CMOS Pixel Size: 6μm x 6μm Active Pixel Array: 640H x 480V Frames per Second: 60 Supplier Device Package: Module Temperature Range - Operating: -20°C ~ 70°C Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 8,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V

Manufacturer: OmniVision Technologies Inc
Win Source Part Number: 810317-OV07221-V28A
Packaging: Bulk
Type: CMOS
Pixel Size: 6μm x 6μm
Active Pixel Array: 640H x 480V
Frames per Second: 60
Supplier Device Package: Module
Temperature Range - Operating: -20°C ~ 70°C
Manufacturer Package: Module
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 8,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number OV07221-V28A
Product Name Image Sensors, Camera - OV07221-V28A
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - ToF 3D image sensors - ToF 3D image sensors for automotive - IRS2877AS - IRS2877AS - Infineon Technologies AG
Specs
CCD Type ToF 3D image sensors
Package Type TAPE & REEL
View Details
Line sensors, For spectrophotometry - S13241-1108S - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 250
Pixel Size 12 µm (0.4724 mils)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details