OmniVision Technologies, Inc. Image Sensors, Camera - OV05648-A53A OV05648-A53A

Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 042016-OV05648-A53A Packaging: Tray Type: CMOS with Processor Pixel Size: 1.4μm x 1.4μm Active Pixel Array: 2592H x 1944V Frames per Second: 16 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C (TJ) Case / Package: Module Supply Voltage - Operating: 2.8V Alternative Parts (Cross-Reference): OV05648-G04A; Country of Origin: Taiwan Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 042016-OV05648-A53A Packaging: Tray Type: CMOS with Processor Pixel Size: 1.4μm x 1.4μm Active Pixel Array: 2592H x 1944V Frames per Second: 16 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C (TJ) Case / Package: Module Supply Voltage - Operating: 2.8V Alternative Parts (Cross-Reference): OV05648-G04A; Country of Origin: Taiwan Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - OV05648-A53A - OV05648-A53A - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - OV05648-A53A
OV05648-A53A
Image Sensors, Camera - OV05648-A53A OV05648-A53A
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 042016-OV05648-A53A Packaging: Tray Type: CMOS with Processor Pixel Size: 1.4μm x 1.4μm Active Pixel Array: 2592H x 1944V Frames per Second: 16 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C (TJ) Case / Package: Module Supply Voltage - Operating: 2.8V Alternative Parts (Cross-Reference): OV05648-G04A; Country of Origin: Taiwan Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: OmniVision Technologies Inc
Win Source Part Number: 042016-OV05648-A53A
Packaging: Tray
Type: CMOS with Processor
Pixel Size: 1.4μm x 1.4μm
Active Pixel Array: 2592H x 1944V
Frames per Second: 16
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 70°C (TJ)
Case / Package: Module
Supply Voltage - Operating: 2.8V
Alternative Parts (Cross-Reference): OV05648-G04A;
Country of Origin: Taiwan
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number OV05648-A53A
Product Name Image Sensors, Camera - OV05648-A53A
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S14660-1024 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 192
Pixel Size 14 µm (0.5512 mils)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details