OmniVision Technologies, Inc. Image Sensors, Camera - OV05640-A71A OV05640-A71A

Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 929732-OV05640-A71A Series: OmniBSI™ Operating Temperature Range: -30°C ~ 70°C (TJ) Features: CMOS with Processor Image Sensor 2592H x 1944V 1.4µm x 1.4µm Module Package: Module Package: Tray Part Status: Not For New Designs Family Name: OV05640 Categories: Sensors Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) HTSUS: 9006.91.0001 Other Part Number: 884-1048, OV05640-A71A-ND
Request a Quote Datasheet
Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 929732-OV05640-A71A Series: OmniBSI™ Operating Temperature Range: -30°C ~ 70°C (TJ) Features: CMOS with Processor Image Sensor 2592H x 1944V 1.4µm x 1.4µm Module Package: Module Package: Tray Part Status: Not For New Designs Family Name: OV05640 Categories: Sensors Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) HTSUS: 9006.91.0001 Other Part Number: 884-1048, OV05640-A71A-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - OV05640-A71A - OV05640-A71A - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - OV05640-A71A
OV05640-A71A
Image Sensors, Camera - OV05640-A71A OV05640-A71A
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 929732-OV05640-A71A Series: OmniBSI™ Operating Temperature Range: -30°C ~ 70°C (TJ) Features: CMOS with Processor Image Sensor 2592H x 1944V 1.4µm x 1.4µm Module Package: Module Package: Tray Part Status: Not For New Designs Family Name: OV05640 Categories: Sensors Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) HTSUS: 9006.91.0001 Other Part Number: 884-1048, OV05640-A71A-ND

Manufacturer: OmniVision Technologies Inc
Win Source Part Number: 929732-OV05640-A71A
Series: OmniBSI™
Operating Temperature Range: -30°C ~ 70°C (TJ)
Features: CMOS with Processor Image Sensor 2592H x 1944V 1.4µm x 1.4µm Module
Package: Module
Package: Tray
Part Status: Not For New Designs
Family Name: OV05640
Categories: Sensors
Case / Package: Module
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 3 (168 Hours)
HTSUS: 9006.91.0001
Other Part Number: 884-1048, OV05640-A71A-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number OV05640-A71A
Product Name Image Sensors, Camera - OV05640-A71A
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - ToF 3D image sensors - ToF 3D image sensors for automotive - IRS2877A - IRS2877A - Infineon Technologies AG
Specs
CCD Type ToF 3D image sensors
Package Type TAPE & REEL
View Details
Line sensors, For spectrophotometry - S13240-1108 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 250
Pixel Size 12 µm (0.4724 mils)
View Details
VeriSens® XC Series Vision Sensor - 640 x 480 - VS XC200M03X00EP - Baumer Ltd.
Specs
Image Sensor Type monochrome, black and white
Optical Format 1/4"
Horizontal Pixels 640
View Details