OmniVision Technologies, Inc. Image Sensors, Camera - OV04689-H67A OV04689-H67A

Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 845647-OV04689-H67A Operating Temperature Range: -30°C ~ 85°C (TJ) Features: - Image Sensor 2688H x 1520V 2µm x 2µm 67-CSP (6.63x5.83) Package: 67-BGA, CSPBGA Package: Tray Family Name: OV04689 Categories: Sensors Case / Package: 67-CSP (6.63x5.83) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 9006.91.0001 Other Part Number: OV04689-H67AINACTIVE , Q9533429, OV4689-H67A, OV4689-H67A-ND
Request a Quote Datasheet
Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 845647-OV04689-H67A Operating Temperature Range: -30°C ~ 85°C (TJ) Features: - Image Sensor 2688H x 1520V 2µm x 2µm 67-CSP (6.63x5.83) Package: 67-BGA, CSPBGA Package: Tray Family Name: OV04689 Categories: Sensors Case / Package: 67-CSP (6.63x5.83) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 9006.91.0001 Other Part Number: OV04689-H67AINACTIVE , Q9533429, OV4689-H67A, OV4689-H67A-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - OV04689-H67A - OV04689-H67A - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - OV04689-H67A
OV04689-H67A
Image Sensors, Camera - OV04689-H67A OV04689-H67A
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 845647-OV04689-H67A Operating Temperature Range: -30°C ~ 85°C (TJ) Features: - Image Sensor 2688H x 1520V 2µm x 2µm 67-CSP (6.63x5.83) Package: 67-BGA, CSPBGA Package: Tray Family Name: OV04689 Categories: Sensors Case / Package: 67-CSP (6.63x5.83) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 9006.91.0001 Other Part Number: OV04689-H67AINACTIVE , Q9533429, OV4689-H67A, OV4689-H67A-ND

Manufacturer: OmniVision Technologies Inc
Win Source Part Number: 845647-OV04689-H67A
Operating Temperature Range: -30°C ~ 85°C (TJ)
Features: - Image Sensor 2688H x 1520V 2µm x 2µm 67-CSP (6.63x5.83)
Package: 67-BGA, CSPBGA
Package: Tray
Family Name: OV04689
Categories: Sensors
Case / Package: 67-CSP (6.63x5.83)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 9006.91.0001
Other Part Number: OV04689-H67AINACTIVE, Q9533429, OV4689-H67A, OV4689-H67A-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number OV04689-H67A
Product Name Image Sensors, Camera - OV04689-H67A
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - ToF 3D image sensors - ToF 3D image sensors for automotive - IRS2877A - IRS2877A - Infineon Technologies AG
Specs
CCD Type ToF 3D image sensors
Package Type TAPE & REEL
View Details
Line sensors, For spectrophotometry - S12601-1007S - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 122
Pixel Size 24 µm (0.9449 mils)
View Details
Linear Image Sensor -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Image Sensor Type monochrome, black and white; Color
Data Rate 140 MHz
View Details