OmniVision Technologies, Inc. Image Sensors, Camera - OV02710-A68A OV02710-A68A

Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 810755-OV02710-A68A Packaging: Bulk Type: CMOS with Processor Pixel Size: 3μm x 3μm Active Pixel Array: 1920H x 1080V Frames per Second: 30 Supplier Device Package: 68-CSP3 (7.46 x 5.87) Temperature Range - Operating: -30°C ~ 70°C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote
Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 810755-OV02710-A68A Packaging: Bulk Type: CMOS with Processor Pixel Size: 3μm x 3μm Active Pixel Array: 1920H x 1080V Frames per Second: 30 Supplier Device Package: 68-CSP3 (7.46 x 5.87) Temperature Range - Operating: -30°C ~ 70°C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - OV02710-A68A - OV02710-A68A - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - OV02710-A68A
OV02710-A68A
Image Sensors, Camera - OV02710-A68A OV02710-A68A
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 810755-OV02710-A68A Packaging: Bulk Type: CMOS with Processor Pixel Size: 3μm x 3μm Active Pixel Array: 1920H x 1080V Frames per Second: 30 Supplier Device Package: 68-CSP3 (7.46 x 5.87) Temperature Range - Operating: -30°C ~ 70°C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V

Manufacturer: OmniVision Technologies Inc
Win Source Part Number: 810755-OV02710-A68A
Packaging: Bulk
Type: CMOS with Processor
Pixel Size: 3μm x 3μm
Active Pixel Array: 1920H x 1080V
Frames per Second: 30
Supplier Device Package: 68-CSP3 (7.46 x 5.87)
Temperature Range - Operating: -30°C ~ 70°C
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 480
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number OV02710-A68A
Product Name Image Sensors, Camera - OV02710-A68A
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - ToF 3D image sensors - ToF 3D image sensors for automotive - IRS2877A - IRS2877A - Infineon Technologies AG
Specs
CCD Type ToF 3D image sensors
Package Type TAPE & REEL
View Details
Line sensors, For spectrophotometry - S10420-1106-01 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 64
Pixel Size 14 µm (0.5512 mils)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details