Win Source Part Number: 1008797-OV00538-B88G
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tray
Standard Package: 4,320
Mounting: SMD (SMT)
Function: Processor
Package / Case: 88-BGA
Supplier Device Package: 88-BGA
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: OmniVision Technologies Inc
Other Names: 884-1000,OV00538B88G
Base Product Number: OV00538
Product Status: Obsolete
RoHS Compliant Active Surface Mount Tray video processing unit Product overview: OV00538-B88G from OmniVision Technologies is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-OV00538-B88G can be used for catalog matching and distributor lookup.
Video Processor IC 88-BGA Package
IC VIDEO CAM BRIDGE PROC 88BGA
IC VIDEO CAM BRIDGE PROC 88BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1008797-OV00538-B88G | 684-OV00538-B88G | OV00538-B88G | OV00538-B88G | OV00538-B88G |
| Product Name | Integrated Circuits (ICs) - Linear - Video Processing | SMD Video Processing Ic | Video Processing | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |