Omnitrack Corp. Internal Thread Fixing Medium Duty Ball Transfer Units MI Series

Description
Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination. This series features a single drain hole. M8 internal securing thread (female)
Description
Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination. This series features a single drain hole. M8 internal securing thread (female)

Suppliers

Company
Product
Description
Supplier Links
Internal Thread Fixing Medium Duty Ball Transfer Units - MI Series - Omnitrack Corp.
Stroud, United Kingdom
Internal Thread Fixing Medium Duty Ball Transfer Units
MI Series
Internal Thread Fixing Medium Duty Ball Transfer Units MI Series
Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination. This series features a single drain hole. M8 internal securing thread (female)

Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015, Balls AISI 52100. Stainless steel upgrade ‘A’ & ‘SS’ feature AISI420 balls Shock Resistance & body. Main ball sizes ≥19mm incorporate a felt seal to restrict contamination.

This series features a single drain hole.

M8 internal securing thread (female)

Supplier's Site

Technical Specifications

  Omnitrack Corp.
Product Category Ball Transfer Units (BTU)
Product Number MI Series
Product Name Internal Thread Fixing Medium Duty Ball Transfer Units
Maximum Load 1323.00 lbs (600 kg)
Ball Size 0.50 to 1.75 inch (12.7 to 44.45 mm)
Barrel Diameter 0.87 to 2.44 inch (22 to 62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor Press molded products - PV30-BJ - Links-Japan, LLC
Specs
Maximum Load 17.62 lbs (7.99 kg)
Weight 0.234 lbs (0.1060 kg)
Ball Material POM
View Details
Glide Ball Transfer Units & Fixing Sockets - BT 1700 Series - SKF/Global
Specs
Maximum Load 44.00 to 110.00 lbs (19.95 to 49.89 kg)
Ball Size 1.00 inch (25.4 mm)
Barrel Diameter 1.20 to 1.36 inch (30.5 to 34.5 mm)
View Details
2 suppliers
Ball Rollers - Cap Screw Type - BRUCS-16-N - NBK America LLC
Specs
Maximum Load 15.51 lbs (7.03 kg)
Weight 0.174 lbs (0.0790 kg)
Ball Material Stainless Steel; SUS304
View Details
Ball Transfer - SKF-1018 - Reid Supply
SKF/North America
Specs
Maximum Load 220.00 lbs (99.77 kg)
Ball Size 1.00 inch (25.4 mm)
Mounting Flange Mount; Press / Drop In; Press Fit w/Flange
View Details