Omnetics Connector Corporation Micro Plastic Circular Connectors - Type WC

Description
The Micro Circular Series utilizes Omnetics' rugged and reliable Flex-Pin contact system. Spaced on 50 mil (1.27mm) centerlines they feature a mated length of less than 12.4 mm. Both the male and female contacts are shrouded by the plastic insulators insuring that the contacts are protected during mating and unmating. Outer diameters range from 5.6 mm to 10.0 mm. With the ability to withstand high shock and vibration while maintaining their electrical integrity, these connectors are ideal for the most demanding applications. Gold plated Beryllium Copper flex pins are capable of over 2,000 mating cycles. 5, 7, 12, 16 & 27 positions housing sizes are available in pre-wired, soldercup and solid straight tail versions. A 7 position housing is available with our latching feature. See Micro Latching Circulars for more information. Elaborate wire harnesses, flex termination, overmolding and custom shells are all available upon request.
Request a Quote
Description
The Micro Circular Series utilizes Omnetics' rugged and reliable Flex-Pin contact system. Spaced on 50 mil (1.27mm) centerlines they feature a mated length of less than 12.4 mm. Both the male and female contacts are shrouded by the plastic insulators insuring that the contacts are protected during mating and unmating. Outer diameters range from 5.6 mm to 10.0 mm. With the ability to withstand high shock and vibration while maintaining their electrical integrity, these connectors are ideal for the most demanding applications. Gold plated Beryllium Copper flex pins are capable of over 2,000 mating cycles. 5, 7, 12, 16 & 27 positions housing sizes are available in pre-wired, soldercup and solid straight tail versions. A 7 position housing is available with our latching feature. See Micro Latching Circulars for more information. Elaborate wire harnesses, flex termination, overmolding and custom shells are all available upon request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micro Plastic Circular Connectors - Type WC -  - Omnetics Connector Corporation
Minneapolis, MN, United States
Micro Plastic Circular Connectors - Type WC
Micro Plastic Circular Connectors - Type WC
The Micro Circular Series utilizes Omnetics' rugged and reliable Flex-Pin contact system. Spaced on 50 mil (1.27mm) centerlines they feature a mated length of less than 12.4 mm. Both the male and female contacts are shrouded by the plastic insulators insuring that the contacts are protected during mating and unmating. Outer diameters range from 5.6 mm to 10.0 mm. With the ability to withstand high shock and vibration while maintaining their electrical integrity, these connectors are ideal for the most demanding applications. Gold plated Beryllium Copper flex pins are capable of over 2,000 mating cycles. 5, 7, 12, 16 & 27 positions housing sizes are available in pre-wired, soldercup and solid straight tail versions. A 7 position housing is available with our latching feature. See Micro Latching Circulars for more information. Elaborate wire harnesses, flex termination, overmolding and custom shells are all available upon request.

The Micro Circular Series utilizes Omnetics' rugged and reliable Flex-Pin contact system. Spaced on 50 mil (1.27mm) centerlines they feature a mated length of less than 12.4 mm. Both the male and female contacts are shrouded by the plastic insulators insuring that the contacts are protected during mating and unmating. Outer diameters range from 5.6 mm to 10.0 mm. With the ability to withstand high shock and vibration while maintaining their electrical integrity, these connectors are ideal for the most demanding applications. Gold plated Beryllium Copper flex pins are capable of over 2,000 mating cycles.
5, 7, 12, 16 & 27 positions housing sizes are available in pre-wired, soldercup and solid straight tail versions. A 7 position housing is available with our latching feature. See Micro Latching Circulars for more information.
Elaborate wire harnesses, flex termination, overmolding and custom shells are all available upon request.

Supplier's Site

Technical Specifications

  Omnetics Connector Corporation
Product Category Electrical Connectors
Product Name Micro Plastic Circular Connectors - Type WC
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Latching Micro-D Right Angle Thru-Hole Connectors R2 -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Right Angle
View Details
D-Sub Connector Assemblies - 2262-A29100-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-016-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Straight Thru-Hole Polarized Nano Connectors -  - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Geometry Straight
Termination Through Hole
View Details