Olympic Wire and Cable Corporation Tubing, Heat Shrinkable; 1/8 in.; 0.020in. Black; 2500 PSI FP221 1/8 BLACK

Description
Heat Shrinkable Tubing, Irradiated Polyolefin Material FP221 is a general purpose heat-shrinkable tubing. Its features are flexibility, flame retardant, self extinguishing and fungus proof. This tubing has a max. shrink rate of 50% of supplied diameter. Operating Temperature: –55°C to +135°C. Colors Available: 1 — Black, 2 — Red, 3 — White, 4 — Clear. Insert the color number where N appears in the stock number. FP-221 is the MOSt widely used, general purpose heat-shrinkable tubing. FP-221 is an irradiated flexible, flame retarded polyolefin tubing with a wide scope of applications where components or cables must be insulated or packaged.
Description
Heat Shrinkable Tubing, Irradiated Polyolefin Material FP221 is a general purpose heat-shrinkable tubing. Its features are flexibility, flame retardant, self extinguishing and fungus proof. This tubing has a max. shrink rate of 50% of supplied diameter. Operating Temperature: –55°C to +135°C. Colors Available: 1 — Black, 2 — Red, 3 — White, 4 — Clear. Insert the color number where N appears in the stock number. FP-221 is the MOSt widely used, general purpose heat-shrinkable tubing. FP-221 is an irradiated flexible, flame retarded polyolefin tubing with a wide scope of applications where components or cables must be insulated or packaged.

Suppliers

Company
Product
Description
Supplier Links
Tubing, Heat Shrinkable; 1/8 in.; 0.020in. Black; 2500 PSI - 70194578 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Heat Shrinkable; 1/8 in.; 0.020in. Black; 2500 PSI
70194578
Tubing, Heat Shrinkable; 1/8 in.; 0.020in. Black; 2500 PSI 70194578
Heat Shrinkable Tubing, Irradiated Polyolefin Material FP221 is a general purpose heat-shrinkable tubing. Its features are flexibility, flame retardant, self extinguishing and fungus proof. This tubing has a max. shrink rate of 50% of supplied diameter. Operating Temperature: –55°C to +135°C. Colors Available: 1 — Black, 2 — Red, 3 — White, 4 — Clear. Insert the color number where N appears in the stock number. FP-221 is the MOSt widely used, general purpose heat-shrinkable tubing. FP-221 is an irradiated flexible, flame retarded polyolefin tubing with a wide scope of applications where components or cables must be insulated or packaged.

Heat Shrinkable Tubing, Irradiated Polyolefin Material
FP221 is a general purpose heat-shrinkable tubing. Its features are flexibility, flame retardant, self extinguishing and fungus proof. This tubing has a max. shrink rate of 50% of supplied diameter. Operating Temperature: –55°C to +135°C. Colors Available: 1 — Black, 2 — Red, 3 — White, 4 — Clear. Insert the color number where N appears in the stock number.
FP-221 is the MOSt widely used, general purpose heat-shrinkable tubing. FP-221 is an irradiated flexible, flame retarded polyolefin tubing with a wide scope of applications where components or cables must be insulated or packaged.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70194578
Product Name Tubing, Heat Shrinkable; 1/8 in.; 0.020in. Black; 2500 PSI
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/16-02-QB6IN-28 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Power Cable Heat Shrink Tubing - 027316-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details