Olympic Wire and Cable Corporation CONTROL/TRAY CABLE, BLACK, PVC INSULATED, 12 COND 8310

Description
Stranded bare copper, 0.015 PVC insulation and 0.005 clear nylon fillers where necessary, and covered with binder tape, black PVC jacket. Temperature Rating: –40° to +90°C. Voltage Rating: 600 V. Unshielded/Vinyl Jacket Direct Burial UL Subject 1277, NEC ART. 340 Class 1, Div. 11, IPCEA S-61-402, IEEE 383 Flame Test Sunlight Resistant and Flame Retardant Suitable for Outdoor Use
Description
Stranded bare copper, 0.015 PVC insulation and 0.005 clear nylon fillers where necessary, and covered with binder tape, black PVC jacket. Temperature Rating: –40° to +90°C. Voltage Rating: 600 V. Unshielded/Vinyl Jacket Direct Burial UL Subject 1277, NEC ART. 340 Class 1, Div. 11, IPCEA S-61-402, IEEE 383 Flame Test Sunlight Resistant and Flame Retardant Suitable for Outdoor Use

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
CONTROL/TRAY CABLE, BLACK, PVC INSULATED, 12 COND
70194840
CONTROL/TRAY CABLE, BLACK, PVC INSULATED, 12 COND 70194840
Stranded bare copper, 0.015 PVC insulation and 0.005 clear nylon fillers where necessary, and covered with binder tape, black PVC jacket. Temperature Rating: –40° to +90°C. Voltage Rating: 600 V. Unshielded/Vinyl Jacket Direct Burial UL Subject 1277, NEC ART. 340 Class 1, Div. 11, IPCEA S-61-402, IEEE 383 Flame Test Sunlight Resistant and Flame Retardant Suitable for Outdoor Use

Stranded bare copper, 0.015 PVC insulation and 0.005 clear nylon fillers where necessary, and covered with binder tape, black PVC jacket. Temperature Rating: –40° to +90°C. Voltage Rating: 600 V.

  • Unshielded/Vinyl Jacket
  • Direct Burial
  • UL Subject 1277, NEC ART. 340 Class 1, Div. 11, IPCEA S-61-402, IEEE 383 Flame Test
  • Sunlight Resistant and Flame Retardant
  • Suitable for Outdoor Use
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70194840
Product Name CONTROL/TRAY CABLE, BLACK, PVC INSULATED, 12 COND
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

G771553 - Databus Cable (1 Data Pair) - G771553 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE ,White (Laser Markable)
Cable Shielding Braid; Silver-Plated Copper High-Strength Copper-Alloy Braid
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 C HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details