Olympic Wire and Cable Corporation Wire, Hook-Up; Bus Bar; 16 AWG; 0.051 in.; 2583 CMA 757 CX/1000

Description
Electrolytic Soft-Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Wire Pure electrolytic, soft-drawn solid copper properly annealed and tinned. Used for coil windings, antennas, component leads, bus bar, ground wire and point-to-point wiring. MIL-W-3861, QQ-W-343-Type S, ASTM-B-33 specs.
Description
Electrolytic Soft-Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Wire Pure electrolytic, soft-drawn solid copper properly annealed and tinned. Used for coil windings, antennas, component leads, bus bar, ground wire and point-to-point wiring. MIL-W-3861, QQ-W-343-Type S, ASTM-B-33 specs.

Suppliers

Company
Product
Description
Supplier Links
Wire, Hook-Up; Bus Bar; 16 AWG; 0.051 in.; 2583 CMA - 70195081 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; Bus Bar; 16 AWG; 0.051 in.; 2583 CMA
70195081
Wire, Hook-Up; Bus Bar; 16 AWG; 0.051 in.; 2583 CMA 70195081
Electrolytic Soft-Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Wire Pure electrolytic, soft-drawn solid copper properly annealed and tinned. Used for coil windings, antennas, component leads, bus bar, ground wire and point-to-point wiring. MIL-W-3861, QQ-W-343-Type S, ASTM-B-33 specs.

Electrolytic Soft-Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Wire
Pure electrolytic, soft-drawn solid copper properly annealed and tinned. Used for coil windings, antennas, component leads, bus bar, ground wire and point-to-point wiring. MIL-W-3861, QQ-W-343-Type S, ASTM-B-33 specs.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70195081
Product Name Wire, Hook-Up; Bus Bar; 16 AWG; 0.051 in.; 2583 CMA
Approvals MIL-W-3861 TYPE S, QQ-W-343 TYPE S, ASTM-B-33
Unlock Full Specs
to access all available technical data

Similar Products

24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 158325-001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature 200 C (392 F)
View Details
Miniature Electrode Wire - AS 826-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0050 inch (0.1270 mm)
Wire Conductor Pure Silver
North American 36 AWG
View Details