120 V (Max.), 1 A, 12 Inch Length, 22 AWG Black Color Electronic Control Cords
Long-lasting service is assured with this multiconductor cord. Each conductor is stranded tinned copper, with polypropylene insulation and a PVC jacket. Used with communications and electronic control equipment to eliminate loose hanging wires and to prevent wires from tangling and twisting. Maximum Working Voltage: 120 volts. Jacket Color: Black.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 70195165 |
| Product Name | Cord; 4; 0.200 in.; 36 in.; 23 AWG; 120V (Max.); 1 A; Black; UL Listed |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polypropylene |
| Cable Conductor | Copper |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian) |