Olympic Wire and Cable Corporation Cord, Pwr;Retractile;4 Cnd. ;16 AWG;65/34; 2Æ L Retracted; 300 V; 8A 6354E

Description
Unshielded, Stranded Copper with Rubber Insulation Conductor, n Jacket Retractile Power Cord Long-lasting service is assured with this quality multiconductor power cord. Each conductor is stranded copper, with rubber insulation, and a rugged weather and oil resistant neoprene jacket overall. Used on electric tools, portable drills, soldering irons; electrical appliances, household appliances, etc., to eliminate loose hanging wires and to prevent wires from tangling and twisting. Suggested Operating Temperature: –20°C to +60°C. Conductor Color Code: Black — 1; White — 2; Green — 3; Red — 4. Retracted Lengths 1, 2 and 4 Feet Extended Lengths 5, 10 and 20 Feet
Description
Unshielded, Stranded Copper with Rubber Insulation Conductor, n Jacket Retractile Power Cord Long-lasting service is assured with this quality multiconductor power cord. Each conductor is stranded copper, with rubber insulation, and a rugged weather and oil resistant neoprene jacket overall. Used on electric tools, portable drills, soldering irons; electrical appliances, household appliances, etc., to eliminate loose hanging wires and to prevent wires from tangling and twisting. Suggested Operating Temperature: –20°C to +60°C. Conductor Color Code: Black — 1; White — 2; Green — 3; Red — 4. Retracted Lengths 1, 2 and 4 Feet Extended Lengths 5, 10 and 20 Feet

Suppliers

Company
Product
Description
Supplier Links
Cord, Pwr;Retractile;4 Cnd. ;16 AWG;65/34; 2Æ L Retracted; 300 V; 8A - 70194722 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Pwr;Retractile;4 Cnd. ;16 AWG;65/34; 2Æ L Retracted; 300 V; 8A
70194722
Cord, Pwr;Retractile;4 Cnd. ;16 AWG;65/34; 2Æ L Retracted; 300 V; 8A 70194722
Unshielded, Stranded Copper with Rubber Insulation Conductor, n Jacket Retractile Power Cord Long-lasting service is assured with this quality multiconductor power cord. Each conductor is stranded copper, with rubber insulation, and a rugged weather and oil resistant neoprene jacket overall. Used on electric tools, portable drills, soldering irons; electrical appliances, household appliances, etc., to eliminate loose hanging wires and to prevent wires from tangling and twisting. Suggested Operating Temperature: –20°C to +60°C. Conductor Color Code: Black — 1; White — 2; Green — 3; Red — 4. Retracted Lengths 1, 2 and 4 Feet Extended Lengths 5, 10 and 20 Feet

Unshielded, Stranded Copper with Rubber Insulation Conductor, n Jacket Retractile Power Cord
Long-lasting service is assured with this quality multiconductor power cord. Each conductor is stranded copper, with rubber insulation, and a rugged weather and oil resistant neoprene jacket overall. Used on electric tools, portable drills, soldering irons; electrical appliances, household appliances, etc., to eliminate loose hanging wires and to prevent wires from tangling and twisting. Suggested Operating Temperature: –20°C to +60°C. Conductor Color Code: Black — 1; White — 2; Green — 3; Red — 4.

  • Retracted Lengths 1, 2 and 4 Feet
  • Extended Lengths 5, 10 and 20 Feet
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70194722
Product Name Cord, Pwr;Retractile;4 Cnd. ;16 AWG;65/34; 2Æ L Retracted; 300 V; 8A
Product Category Cable
Cable Insulation Silicon Rubber
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

E13426 - CAT 5e Ethernet Cable (2 Data Pair) - E13426 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE (Laser Markable)
Cable Conductor Silver-plated copper conductor
View Details
Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details