Olympic Wire and Cable Corporation Cord, Pwr;Retractile;4 Cnd. ;18 AWG;41/34; 2Æ L Retracted; 300 V; 5.6A 6319E

Description
Unshielded, Stranded Copper with Rubber Insulation Conductor, n Jacket Retractile Power Cord Long-lasting service is assured with this quality multiconductor power cord. Each conductor is stranded copper, with rubber insulation, and a rugged weather and oil resistant neoprene jacket overall. Used on electric tools, portable drills, soldering irons; electrical appliances, household appliances, etc., to eliminate loose hanging wires and to prevent wires from tangling and twisting. Conductor Color Code: Black - 1; White - 2; Green - 3; Red - 4. Retracted Length 2 Feet Extended Length 10 Feet
Description
Unshielded, Stranded Copper with Rubber Insulation Conductor, n Jacket Retractile Power Cord Long-lasting service is assured with this quality multiconductor power cord. Each conductor is stranded copper, with rubber insulation, and a rugged weather and oil resistant neoprene jacket overall. Used on electric tools, portable drills, soldering irons; electrical appliances, household appliances, etc., to eliminate loose hanging wires and to prevent wires from tangling and twisting. Conductor Color Code: Black - 1; White - 2; Green - 3; Red - 4. Retracted Length 2 Feet Extended Length 10 Feet

Suppliers

Company
Product
Description
Supplier Links
Cord, Pwr;Retractile;4 Cnd. ;18 AWG;41/34; 2Æ L Retracted; 300 V; 5.6A - 70194720 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Pwr;Retractile;4 Cnd. ;18 AWG;41/34; 2Æ L Retracted; 300 V; 5.6A
70194720
Cord, Pwr;Retractile;4 Cnd. ;18 AWG;41/34; 2Æ L Retracted; 300 V; 5.6A 70194720
Unshielded, Stranded Copper with Rubber Insulation Conductor, n Jacket Retractile Power Cord Long-lasting service is assured with this quality multiconductor power cord. Each conductor is stranded copper, with rubber insulation, and a rugged weather and oil resistant neoprene jacket overall. Used on electric tools, portable drills, soldering irons; electrical appliances, household appliances, etc., to eliminate loose hanging wires and to prevent wires from tangling and twisting. Conductor Color Code: Black - 1; White - 2; Green - 3; Red - 4. Retracted Length 2 Feet Extended Length 10 Feet

Unshielded, Stranded Copper with Rubber Insulation Conductor, n Jacket Retractile Power Cord
Long-lasting service is assured with this quality multiconductor power cord. Each conductor is stranded copper, with rubber insulation, and a rugged weather and oil resistant neoprene jacket overall. Used on electric tools, portable drills, soldering irons; electrical appliances, household appliances, etc., to eliminate loose hanging wires and to prevent wires from tangling and twisting. Conductor Color Code: Black - 1; White - 2; Green - 3; Red - 4.

  • Retracted Length 2 Feet
  • Extended Length 10 Feet
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70194720
Product Name Cord, Pwr;Retractile;4 Cnd. ;18 AWG;41/34; 2Æ L Retracted; 300 V; 5.6A
Product Category Cable
Cable Insulation Silicon Rubber
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 349528 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.1400 mm2
View Details
FEP Multiconductor Cable - AS 634-3SSF - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket FEP
Cable Conductor Stainless Steel
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 15 L -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details