Olympic Wire and Cable Corporation Wire, Lead; 18 AWG; 16/30; 0.010 in.; 0.110 in.; 250 degC; 600 V; Tan 533 CX/500

Description
250°C Operating Temperature, 600 V, Tan Jacket, High Temperature Type TGGT Lead Wire Flexible, stranded, 10% nickel-plated copper conductor. Teflon® (TFE) tape wrapped, ceramic tape insulation. Teflon impregnated glass braid jacket (tan), optional colors available on request. The ceramic tape insulation combines high dielectric strength with excellent flexibility and ease of stripping to achieve a lead wire of superior resistance to high temperatures, abrasion, chemicals and moisture. For internal wiring of heating equipment and heat producing appliances in domestic, industrial and cooking applications. Nominal Thicknesses. TFE Tape: All sizes 0.015". Insulation: 24-8 AWG 0.010", 6-4/0 AWG 0.015". Jacket: 24-08 AWG 0.005", 6-2 AWG 0.0075", 1-4/0 AWG 0.010". UL Listed and CSA
Description
250°C Operating Temperature, 600 V, Tan Jacket, High Temperature Type TGGT Lead Wire Flexible, stranded, 10% nickel-plated copper conductor. Teflon® (TFE) tape wrapped, ceramic tape insulation. Teflon impregnated glass braid jacket (tan), optional colors available on request. The ceramic tape insulation combines high dielectric strength with excellent flexibility and ease of stripping to achieve a lead wire of superior resistance to high temperatures, abrasion, chemicals and moisture. For internal wiring of heating equipment and heat producing appliances in domestic, industrial and cooking applications. Nominal Thicknesses. TFE Tape: All sizes 0.015". Insulation: 24-8 AWG 0.010", 6-4/0 AWG 0.015". Jacket: 24-08 AWG 0.005", 6-2 AWG 0.0075", 1-4/0 AWG 0.010". UL Listed and CSA

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Wire, Lead; 18 AWG; 16/30; 0.010 in.; 0.110 in.; 250 degC; 600 V; Tan
70194625
Wire, Lead; 18 AWG; 16/30; 0.010 in.; 0.110 in.; 250 degC; 600 V; Tan 70194625
250°C Operating Temperature, 600 V, Tan Jacket, High Temperature Type TGGT Lead Wire Flexible, stranded, 10% nickel-plated copper conductor. Teflon® (TFE) tape wrapped, ceramic tape insulation. Teflon impregnated glass braid jacket (tan), optional colors available on request. The ceramic tape insulation combines high dielectric strength with excellent flexibility and ease of stripping to achieve a lead wire of superior resistance to high temperatures, abrasion, chemicals and moisture. For internal wiring of heating equipment and heat producing appliances in domestic, industrial and cooking applications. Nominal Thicknesses. TFE Tape: All sizes 0.015". Insulation: 24-8 AWG 0.010", 6-4/0 AWG 0.015". Jacket: 24-08 AWG 0.005", 6-2 AWG 0.0075", 1-4/0 AWG 0.010". UL Listed and CSA

250°C Operating Temperature, 600 V, Tan Jacket, High Temperature Type TGGT Lead Wire
Flexible, stranded, 10% nickel-plated copper conductor. Teflon® (TFE) tape wrapped, ceramic tape insulation. Teflon impregnated glass braid jacket (tan), optional colors available on request. The ceramic tape insulation combines high dielectric strength with excellent flexibility and ease of stripping to achieve a lead wire of superior resistance to high temperatures, abrasion, chemicals and moisture. For internal wiring of heating equipment and heat producing appliances in domestic, industrial and cooking applications. Nominal Thicknesses. TFE Tape: All sizes 0.015". Insulation: 24-8 AWG 0.010", 6-4/0 AWG 0.015". Jacket: 24-08 AWG 0.005", 6-2 AWG 0.0075", 1-4/0 AWG 0.010".

  • UL Listed and CSA
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70194625
Product Name Wire, Lead; 18 AWG; 16/30; 0.010 in.; 0.110 in.; 250 degC; 600 V; Tan
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Listed, CSA Certified
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wire, UL 1213 - 1735 / 1736 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Nominal Diameter 0.0290 to 0.0550 inch (0.7366 to 1.4 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 0973913001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
North American 13 AWG
View Details
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Extra Flexib;e PVC Lead Wire - NEF 24-10544 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 105 C (221 F)
View Details