Olympic Wire and Cable Corporation Cord, Modular; Stranded; 8; 26 AWG; 7 x34; 0.090 in. x 0.335 in.; Bare Copper 3748-26

Description
Vinyl Insulated Modular Cords, 26 AWG, 7 x 34 Stranding, 300 V, Vinyl Jacket Stranded tinned copper, vinyl insulated, conductors parallel, silver vinyl jacket. Color Code: Four wire — black, red, green, yellow; Six wire — white, black, red, green, yellow, blue; Eight wire — blue, orange, black, red, green, yellow, brown, gray; 10 wire — violet, blue, orange, black, red, green, yellow, brown, gray, white. CSA certified. 26 Gauge (7 × 34) or 28 Gauge (7 × 36) UL Listed
Description
Vinyl Insulated Modular Cords, 26 AWG, 7 x 34 Stranding, 300 V, Vinyl Jacket Stranded tinned copper, vinyl insulated, conductors parallel, silver vinyl jacket. Color Code: Four wire — black, red, green, yellow; Six wire — white, black, red, green, yellow, blue; Eight wire — blue, orange, black, red, green, yellow, brown, gray; 10 wire — violet, blue, orange, black, red, green, yellow, brown, gray, white. CSA certified. 26 Gauge (7 × 34) or 28 Gauge (7 × 36) UL Listed

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Cord, Modular; Stranded; 8; 26 AWG; 7 x34; 0.090 in. x 0.335 in.; Bare Copper
70195241
Cord, Modular; Stranded; 8; 26 AWG; 7 x34; 0.090 in. x 0.335 in.; Bare Copper 70195241
Vinyl Insulated Modular Cords, 26 AWG, 7 x 34 Stranding, 300 V, Vinyl Jacket Stranded tinned copper, vinyl insulated, conductors parallel, silver vinyl jacket. Color Code: Four wire — black, red, green, yellow; Six wire — white, black, red, green, yellow, blue; Eight wire — blue, orange, black, red, green, yellow, brown, gray; 10 wire — violet, blue, orange, black, red, green, yellow, brown, gray, white. CSA certified. 26 Gauge (7 × 34) or 28 Gauge (7 × 36) UL Listed

Vinyl Insulated Modular Cords, 26 AWG, 7 x 34 Stranding, 300 V, Vinyl Jacket
Stranded tinned copper, vinyl insulated, conductors parallel, silver vinyl jacket. Color Code: Four wire — black, red, green, yellow; Six wire — white, black, red, green, yellow, blue; Eight wire — blue, orange, black, red, green, yellow, brown, gray; 10 wire — violet, blue, orange, black, red, green, yellow, brown, gray, white. CSA certified.

  • 26 Gauge (7 × 34) or 28 Gauge (7 × 36)
  • UL Listed
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70195241
Product Name Cord, Modular; Stranded; 8; 26 AWG; 7 x34; 0.090 in. x 0.335 in.; Bare Copper
Product Category Cable
Cable Jacket Vinyl
Cable Insulation Vinyl
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

G771553 - Databus Cable (1 Data Pair) - G771553 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE ,White (Laser Markable)
Cable Shielding Braid; Silver-Plated Copper High-Strength Copper-Alloy Braid
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details