Olympic Wire and Cable Corporation Cord, Modular; Stranded; 4; 26 AWG; 7 x34; 0.090 in. x 0.193 in.; Bare Copper 3744-26

Description
Vinyl Insulated Modular Cords, 26 AWG, 7 x 34 Stranding, 300 V, Vinyl Jacket Stranded tinned copper, vinyl insulated, conductors parallel, silver vinyl jacket. Color Code: Four wire — black, red, green, yellow; Six wire — white, black, red, green, yellow, blue; Eight wire — blue, orange, black, red, green, yellow, brown, gray; 10 wire — violet, blue, orange, black, red, green, yellow, brown, gray, white. CSA certified. 26 Gauge (7 × 34) or 28 Gauge (7 × 36) UL Listed
Description
Vinyl Insulated Modular Cords, 26 AWG, 7 x 34 Stranding, 300 V, Vinyl Jacket Stranded tinned copper, vinyl insulated, conductors parallel, silver vinyl jacket. Color Code: Four wire — black, red, green, yellow; Six wire — white, black, red, green, yellow, blue; Eight wire — blue, orange, black, red, green, yellow, brown, gray; 10 wire — violet, blue, orange, black, red, green, yellow, brown, gray, white. CSA certified. 26 Gauge (7 × 34) or 28 Gauge (7 × 36) UL Listed

Suppliers

Company
Product
Description
Supplier Links
Cord, Modular; Stranded; 4; 26 AWG; 7 x34; 0.090 in. x 0.193 in.; Bare Copper - 70195239 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Modular; Stranded; 4; 26 AWG; 7 x34; 0.090 in. x 0.193 in.; Bare Copper
70195239
Cord, Modular; Stranded; 4; 26 AWG; 7 x34; 0.090 in. x 0.193 in.; Bare Copper 70195239
Vinyl Insulated Modular Cords, 26 AWG, 7 x 34 Stranding, 300 V, Vinyl Jacket Stranded tinned copper, vinyl insulated, conductors parallel, silver vinyl jacket. Color Code: Four wire — black, red, green, yellow; Six wire — white, black, red, green, yellow, blue; Eight wire — blue, orange, black, red, green, yellow, brown, gray; 10 wire — violet, blue, orange, black, red, green, yellow, brown, gray, white. CSA certified. 26 Gauge (7 × 34) or 28 Gauge (7 × 36) UL Listed

Vinyl Insulated Modular Cords, 26 AWG, 7 x 34 Stranding, 300 V, Vinyl Jacket
Stranded tinned copper, vinyl insulated, conductors parallel, silver vinyl jacket. Color Code: Four wire — black, red, green, yellow; Six wire — white, black, red, green, yellow, blue; Eight wire — blue, orange, black, red, green, yellow, brown, gray; 10 wire — violet, blue, orange, black, red, green, yellow, brown, gray, white. CSA certified.

  • 26 Gauge (7 × 34) or 28 Gauge (7 × 36)
  • UL Listed
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70195239
Product Name Cord, Modular; Stranded; 4; 26 AWG; 7 x34; 0.090 in. x 0.193 in.; Bare Copper
Product Category Cable
Cable Jacket Vinyl
Cable Insulation Vinyl
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
USB2624 - USB 2.0 Cable - USB2624 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Insulation PFA insulation
View Details
FEP & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation FEP
View Details
Multicore Cable - 100381-000 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Silver-Coated Copper
View Details