Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HOOKUP WIRES
OLYMPIC WIRE AND CABLE CORPORATION
367-54 -- 10-105 GREEN/YELLOW; UL1015 30%; MTW ROHS IBM 323538
Olympic Wire and Cable Corporation
10-105 Green/Yellow; UL1015 30%; MTW RoHS IBM 323538
367-54
Description
10-105 Green/Yellow; UL1015 30%; MTW RoHS IBM 323538
Description
10-105 Green/Yellow; UL1015 30%; MTW RoHS IBM 323538
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
10-105 Green/Yellow; UL1015 30%; MTW RoHS IBM 323538
70193846
10-105 Green/Yellow; UL1015 30%; MTW RoHS IBM 323538
70193846
10-105 Green/Yellow; UL1015 30%; MTW RoHS IBM 323538
10-105 Green/Yellow; UL1015 30%; MTW RoHS IBM 323538
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Hookup Wires
Product Number
70193846
Product Name
10-105 Green/Yellow; UL1015 30%; MTW RoHS IBM 323538
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
20 AWG, PVC Insulated, Wire Spool
9505
Specs
Rated Voltage
1000 volts
Nominal Diameter
0.0800 inch (2.03 mm)
Rated Temperature
105 C (221 F)
View Details
Cooner Wire Company
Extra Flexible PVC Lead Wire
NEF 22-15044
Specs
Rated Voltage
600 volts
Nominal Diameter
0.0490 inch (1.24 mm)
Rated Temperature
105 C (221 F)
View Details
RS Components, Ltd.
Hook Up Wire
1225863
Specs
Nominal Diameter
0.1063 inch (2.7 mm)
Wire Conductor
Copper
International
1 mm² (0.0016 in²)
View Details
New England Wire Technologies Corporation
Micro mini FEP Insulated Lead Wire
Specs
Rated Voltage
150 volts
Nominal Diameter
0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature
105 C (221 F)
View Details