-55 to +105°C Operating Temperature, 600 V, Polyvinylchloride Insulated Hook-Up Wire
UL Style 1015. CSA Style TEW. 600 V, 105°C. Stranded tinned copper, color coded, polyvinylchloride insulation. –55°C to +105°C.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | 70193739 |
| Product Name | Wire, Hook-Up; 22 AWG; 7/30; 0.031 in.;0.095 in.; -55 degC; 600 V; Red |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified |
| Rated Voltage | 600 volts |
| Rated Temperature | -40 to ? C (-40 to ? F) |