Olympic Wire and Cable Corporation Wire, Hook-Up;TC;18 AWG;16/30 Strand;Brn PVC Ins;MIL-W-76B;-40 to 105degC;300V 355 BROWN CX/500

Description
Hook-up wire made from stranded tinned copper and color coded polyvinylchloride insulation. Resistant to acids, alkalis, oil, flame, moisture and fungus. Style 1007/Style 1569 105°C 300 Volts VW-1, AWM, CSA Style TR-64 & MIL-W-76B 1000 Volts
Description
Hook-up wire made from stranded tinned copper and color coded polyvinylchloride insulation. Resistant to acids, alkalis, oil, flame, moisture and fungus. Style 1007/Style 1569 105°C 300 Volts VW-1, AWM, CSA Style TR-64 & MIL-W-76B 1000 Volts

Suppliers

Company
Product
Description
Supplier Links
Wire, Hook-Up;TC;18 AWG;16/30 Strand;Brn PVC Ins;MIL-W-76B;-40 to 105degC;300V - 70193978 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up;TC;18 AWG;16/30 Strand;Brn PVC Ins;MIL-W-76B;-40 to 105degC;300V
70193978
Wire, Hook-Up;TC;18 AWG;16/30 Strand;Brn PVC Ins;MIL-W-76B;-40 to 105degC;300V 70193978
Hook-up wire made from stranded tinned copper and color coded polyvinylchloride insulation. Resistant to acids, alkalis, oil, flame, moisture and fungus. Style 1007/Style 1569 105°C 300 Volts VW-1, AWM, CSA Style TR-64 & MIL-W-76B 1000 Volts

Hook-up wire made from stranded tinned copper and color coded polyvinylchloride insulation.
Resistant to acids, alkalis, oil, flame, moisture and fungus.
Style 1007/Style 1569 105°C 300 Volts VW-1, AWM, CSA Style TR-64 & MIL-W-76B 1000 Volts

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70193978
Product Name Wire, Hook-Up;TC;18 AWG;16/30 Strand;Brn PVC Ins;MIL-W-76B;-40 to 105degC;300V
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified, MIL-W-76B
Rated Voltage 300 volts
Rated Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 0700693001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Miniature TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0270 to 0.0430 inch (0.6858 to 1.09 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - CW 5263-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Conductor Pure Gold
North American 40 AWG
View Details