Olympic Wire and Cable Corporation Wire, Hook-Up; 22 AWG; 7/30; 0.016 in.;0.065 in.; -40 degC; 80 degC; 300 V; B 351 BLUE CX/100

Description
Style 1007⁄Style 1569, 105°C, 0.016 in. Thick, 300 V, Polyvinylchloride Insulated Hook-Up Wire UL Style 1007. CSA Style TR-64 MIL-W-76B. 300 V, 80°C. Stranded tinned copper, color coded, medium wall polyvinylchloride insulation. –40°C to +105°C. Resistant to acids, alkalis, oil, flame, moisture and fungus. Medium wall insulation.
Description
Style 1007⁄Style 1569, 105°C, 0.016 in. Thick, 300 V, Polyvinylchloride Insulated Hook-Up Wire UL Style 1007. CSA Style TR-64 MIL-W-76B. 300 V, 80°C. Stranded tinned copper, color coded, medium wall polyvinylchloride insulation. –40°C to +105°C. Resistant to acids, alkalis, oil, flame, moisture and fungus. Medium wall insulation.

Suppliers

Company
Product
Description
Supplier Links
Wire, Hook-Up; 22 AWG; 7/30; 0.016 in.;0.065 in.; -40 degC; 80 degC; 300 V; B - 70193703 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 22 AWG; 7/30; 0.016 in.;0.065 in.; -40 degC; 80 degC; 300 V; B
70193703
Wire, Hook-Up; 22 AWG; 7/30; 0.016 in.;0.065 in.; -40 degC; 80 degC; 300 V; B 70193703
Style 1007⁄Style 1569, 105°C, 0.016 in. Thick, 300 V, Polyvinylchloride Insulated Hook-Up Wire UL Style 1007. CSA Style TR-64 MIL-W-76B. 300 V, 80°C. Stranded tinned copper, color coded, medium wall polyvinylchloride insulation. –40°C to +105°C. Resistant to acids, alkalis, oil, flame, moisture and fungus. Medium wall insulation.

Style 1007⁄Style 1569, 105°C, 0.016 in. Thick, 300 V, Polyvinylchloride Insulated Hook-Up Wire
UL Style 1007. CSA Style TR-64 MIL-W-76B. 300 V, 80°C. Stranded tinned copper, color coded, medium wall polyvinylchloride insulation. –40°C to +105°C. Resistant to acids, alkalis, oil, flame, moisture and fungus.
Medium wall insulation.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70193703
Product Name Wire, Hook-Up; 22 AWG; 7/30; 0.016 in.;0.065 in.; -40 degC; 80 degC; 300 V; B
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified, MIL-W-76B
Rated Voltage 300 volts
Rated Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 131777-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Miniature Electrode Wire - AS 172-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Lead Wire, MIL-W-16878/17 Type BN, Nylon Jacket - 1405N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/17, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0320 to 0.0999 inch (0.8128 to 2.54 mm)
View Details