Hook-up wire made from stranded tinned copper and color coded polyvinylchloride insulation. Resistant to acids, alkalis, oil, flame, moisture and fungus. Style 1007/Style 1569 105°C 300 Volts VW-1, AWM, CSA Style TR-64 & MIL-W-76B 1000 Volts
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | 70193690 |
| Product Name | Wire, Hook-Up; 24 AWG; 7/32; 0.016 in.;0.057 in.; -40 degC; 80 degC; 300 V; R |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark |
| Rated Voltage | 300 volts |
| Rated Temperature | -40 to ? C (-40 to ? F) |