Olympic Wire and Cable Corporation Wire, Hook-Up; 12 AWG; 19/25; 0.012 in.; 0.113 in.; -65 degC; 200 degC; 600 V 314 BLACK CX/100

Description
-65 to +200°C Operating Temperature, 600 V, Single Conductor, Teflonâ® Type E Extruded Hook-Up Wire Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage
Description
-65 to +200°C Operating Temperature, 600 V, Single Conductor, Teflonâ® Type E Extruded Hook-Up Wire Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Wire, Hook-Up; 12 AWG; 19/25; 0.012 in.; 0.113 in.; -65 degC; 200 degC; 600 V
70193670
Wire, Hook-Up; 12 AWG; 19/25; 0.012 in.; 0.113 in.; -65 degC; 200 degC; 600 V 70193670
-65 to +200°C Operating Temperature, 600 V, Single Conductor, Teflonâ® Type E Extruded Hook-Up Wire Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage

-65 to +200°C Operating Temperature, 600 V, Single Conductor, Teflon® Type E Extruded Hook-Up Wire
Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70193670
Product Name Wire, Hook-Up; 12 AWG; 19/25; 0.012 in.; 0.113 in.; -65 degC; 200 degC; 600 V
Approvals MIL-W-16878/4
Rated Voltage 600 volts
Rated Temperature -65 to ? C (-85 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1113149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.1311 inch (3.33 mm)
Wire Insulation Polyamide
View Details
22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 767-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor Copper
View Details