Olympic Wire and Cable Corporation Wire, Hook-Up; 16 AWG; 19/29; 0.010 in.; 0.077 in.; -65 degC; 200 degC; 600 V; 312 RED CX/500

Description
-65 to +200°C Operating Temperature, 600 V, Single Conductor, Teflonâ® Type E Extruded Hook-Up Wire Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage
Description
-65 to +200°C Operating Temperature, 600 V, Single Conductor, Teflonâ® Type E Extruded Hook-Up Wire Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage

Suppliers

Company
Product
Description
Supplier Links
Wire, Hook-Up; 16 AWG; 19/29; 0.010 in.; 0.077 in.; -65 degC; 200 degC; 600 V; - 70194345 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 16 AWG; 19/29; 0.010 in.; 0.077 in.; -65 degC; 200 degC; 600 V;
70194345
Wire, Hook-Up; 16 AWG; 19/29; 0.010 in.; 0.077 in.; -65 degC; 200 degC; 600 V; 70194345
-65 to +200°C Operating Temperature, 600 V, Single Conductor, Teflonâ® Type E Extruded Hook-Up Wire Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage

-65 to +200°C Operating Temperature, 600 V, Single Conductor, Teflon® Type E Extruded Hook-Up Wire
Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70194345
Product Name Wire, Hook-Up; 16 AWG; 19/29; 0.010 in.; 0.077 in.; -65 degC; 200 degC; 600 V;
Approvals UL Listing Mark; UL Listed, MIL-W-16878/4
Rated Voltage 600 volts
Rated Temperature -65 to ? C (-85 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0029813001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 150 C (-67 to 302 F)
Wire Conductor Tin-Plated Copper
View Details
Ultra-Flexible PVC Lead Wire - NUF 29-5146 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0240 inch (0.6096 mm)
Rated Temperature 90 C (194 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details
Miniature Shielded Control and Instrumentation Cable - 1202 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D TYPE B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1150 to 0.3010 inch (2.92 to 7.65 mm)
View Details