Teflon® Type E Extruded 0.010 " Thick Insulated Hook-Up Wire, -65 to +200°C, 600 V
Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage Rating: 600 V. Resistant to acids, alkalis, oil, flame, moisture, solvents and fungus.
Single conductor stranded silver plated conductor.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | 70193613 |
| Product Name | Wire, Hook-Up; 22 AWG; 7/30; 0.010; 0.050; 200 degC; 600 V; Extruded TFE Teflon |
| Approvals | UL Listing Mark; UL Listed, MIL-W-16878/4 |
| Rated Voltage | 600 volts |
| Rated Temperature | -65 to ? C (-85 to ? F) |