Olympic Wire and Cable Corporation HOOK UP WIRE, 22AWG STRANDED (19X34), TEFLON INSULATED 307 WHITE CX/1000

Description
Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage Rating: 600 V. Resistant to acids, alkalis, oil, flame, moisture, solvents and fungus.
Description
Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage Rating: 600 V. Resistant to acids, alkalis, oil, flame, moisture, solvents and fungus.

Suppliers

Company
Product
Description
Supplier Links
HOOK UP WIRE, 22AWG STRANDED (19X34), TEFLON INSULATED - 70194257 - Allied Electronics, Inc.
Fort Worth, TX, USA
HOOK UP WIRE, 22AWG STRANDED (19X34), TEFLON INSULATED
70194257
HOOK UP WIRE, 22AWG STRANDED (19X34), TEFLON INSULATED 70194257
Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage Rating: 600 V. Resistant to acids, alkalis, oil, flame, moisture, solvents and fungus.

Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage Rating: 600 V. Resistant to acids, alkalis, oil, flame, moisture, solvents and fungus.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70194257
Product Name HOOK UP WIRE, 22AWG STRANDED (19X34), TEFLON INSULATED
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
Retractile Test Lead Wire - 114T / 115T - BRIM Electronics, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.6250 inch (15.87 mm)
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Ultra-Flexible PVC Lead Wire - NUF 34-1044 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0170 inch (0.4318 mm)
Rated Temperature 90 C (194 F)
View Details