Olympic Wire and Cable Corporation Wire, Hook-Up; 22 AWG; 19/34; 0.010 in.; 0.051 in.; -65 degC; 200 degC; 600 V 307 BROWN CX/500

Description
-65 to +200°C Operating Temperature, 600 V, Single Conductor, Teflonâ® Type E Extruded Hook-Up Wire Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage
Description
-65 to +200°C Operating Temperature, 600 V, Single Conductor, Teflonâ® Type E Extruded Hook-Up Wire Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage

Suppliers

Company
Product
Description
Supplier Links
Wire, Hook-Up; 22 AWG; 19/34; 0.010 in.; 0.051 in.; -65 degC; 200 degC; 600 V - 70194255 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 22 AWG; 19/34; 0.010 in.; 0.051 in.; -65 degC; 200 degC; 600 V
70194255
Wire, Hook-Up; 22 AWG; 19/34; 0.010 in.; 0.051 in.; -65 degC; 200 degC; 600 V 70194255
-65 to +200°C Operating Temperature, 600 V, Single Conductor, Teflonâ® Type E Extruded Hook-Up Wire Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage

-65 to +200°C Operating Temperature, 600 V, Single Conductor, Teflon® Type E Extruded Hook-Up Wire
Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70194255
Product Name Wire, Hook-Up; 22 AWG; 19/34; 0.010 in.; 0.051 in.; -65 degC; 200 degC; 600 V
Approvals UL Listing Mark; UL Listed, MIL-W-16878/4
Rated Voltage 600 volts
Rated Temperature -65 to ? C (-85 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wire, MIL-W-16878/3 Type D, Uncovered - 1415 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/3, RoHS
Rated Voltage 3000 volts
Nominal Diameter 0.0830 to 0.4250 inch (2.11 to 10.79 mm)
View Details
18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Miniature Electrode Wire - AS 766-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details