Olympic Wire and Cable Corporation Wire, Hook-Up; 24 AWG; 7/32; 0.010 in.;0.044 in.; -65 degC; 600 V; White 306 WHITE CX/100

Description
-65 to +200°C Operating Temperature, 600 V, Extruded TFE Teflon Insulated Hook-Up Wire Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage Rating:
Description
-65 to +200°C Operating Temperature, 600 V, Extruded TFE Teflon Insulated Hook-Up Wire Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage Rating:

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Wire, Hook-Up; 24 AWG; 7/32; 0.010 in.;0.044 in.; -65 degC; 600 V; White
70193592
Wire, Hook-Up; 24 AWG; 7/32; 0.010 in.;0.044 in.; -65 degC; 600 V; White 70193592
-65 to +200°C Operating Temperature, 600 V, Extruded TFE Teflon Insulated Hook-Up Wire Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage Rating:

-65 to +200°C Operating Temperature, 600 V, Extruded TFE Teflon Insulated Hook-Up Wire
Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage Rating:

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70193592
Product Name Wire, Hook-Up; 24 AWG; 7/32; 0.010 in.;0.044 in.; -65 degC; 600 V; White
Approvals UL Listing Mark; UL Listed, MIL-W-16878/4
Rated Voltage 600 volts
Rated Temperature -65 to ? C (-85 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

TPE/TPR Insulated Kinkless Test Lead Wire - 1974 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 5000 volts
Nominal Diameter 0.1120 to 0.1800 inch (2.84 to 4.57 mm)
View Details
Hook Up Wire - 023587-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Stranded Hookup Wire - CW5052-22 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0500 inch (1.27 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details