Olympic Wire and Cable Corporation Wire, Hook-Up; 24 AWG; 7/32; 0.010 in.;0.044 in.; -65 degC; 600 V; Red 306 RED CX/100

Description
-65 to +200°C Operating Temperature, 600 V, Extruded TFE Teflon Insulated Hook-Up Wire Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage Rating:
Description
-65 to +200°C Operating Temperature, 600 V, Extruded TFE Teflon Insulated Hook-Up Wire Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage Rating:

Suppliers

Company
Product
Description
Supplier Links
Wire, Hook-Up; 24 AWG; 7/32; 0.010 in.;0.044 in.; -65 degC; 600 V; Red - 70193594 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 24 AWG; 7/32; 0.010 in.;0.044 in.; -65 degC; 600 V; Red
70193594
Wire, Hook-Up; 24 AWG; 7/32; 0.010 in.;0.044 in.; -65 degC; 600 V; Red 70193594
-65 to +200°C Operating Temperature, 600 V, Extruded TFE Teflon Insulated Hook-Up Wire Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage Rating:

-65 to +200°C Operating Temperature, 600 V, Extruded TFE Teflon Insulated Hook-Up Wire
Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage Rating:

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70193594
Product Name Wire, Hook-Up; 24 AWG; 7/32; 0.010 in.;0.044 in.; -65 degC; 600 V; Red
Approvals UL Listing Mark; UL Listed, MIL-W-16878/4
Rated Voltage 600 volts
Rated Temperature -65 to ? C (-85 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1225882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details