Olympic Wire and Cable Corporation HOOK UP WIRE, 24AWG STRANDED (19X38), TEFLON INSULATED 305 BLACK CX/1000

Description
Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage Rating: 600 V. Resistant to acids, alkalis, oil, flame, moisture, solvents and fungus.
Description
Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage Rating: 600 V. Resistant to acids, alkalis, oil, flame, moisture, solvents and fungus.

Suppliers

Company
Product
Description
Supplier Links
HOOK UP WIRE, 24AWG STRANDED (19X38), TEFLON INSULATED - 70194221 - Allied Electronics, Inc.
Fort Worth, TX, USA
HOOK UP WIRE, 24AWG STRANDED (19X38), TEFLON INSULATED
70194221
HOOK UP WIRE, 24AWG STRANDED (19X38), TEFLON INSULATED 70194221
Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage Rating: 600 V. Resistant to acids, alkalis, oil, flame, moisture, solvents and fungus.

Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage Rating: 600 V. Resistant to acids, alkalis, oil, flame, moisture, solvents and fungus.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70194221
Product Name HOOK UP WIRE, 24AWG STRANDED (19X38), TEFLON INSULATED
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0904513001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 24 AWG
View Details
Miniature Electrode Wire - CW 5263-28 - Cooner Wire Company
Specs
Nominal Diameter 0.0160 inch (0.4064 mm)
Wire Conductor Pure Gold
North American 28 AWG
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details
TPE/TPR Insulated Kinkless Test Lead Wire - 1974 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 5000 volts
Nominal Diameter 0.1120 to 0.1800 inch (2.84 to 4.57 mm)
View Details