Olympic Wire and Cable Corporation Wire, Hook-Up; 28 AWG; 7/36; 0.010 in.;0.036 in.; -65 degC; 600 V; Red 302 RED CX/100

Description
-65 to +200°C Operating Temperature, 600 V, Extruded TFE Teflon Insulated Hook-Up Wire Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage Rating:
Description
-65 to +200°C Operating Temperature, 600 V, Extruded TFE Teflon Insulated Hook-Up Wire Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage Rating:

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Wire, Hook-Up; 28 AWG; 7/36; 0.010 in.;0.036 in.; -65 degC; 600 V; Red
70193555
Wire, Hook-Up; 28 AWG; 7/36; 0.010 in.;0.036 in.; -65 degC; 600 V; Red 70193555
-65 to +200°C Operating Temperature, 600 V, Extruded TFE Teflon Insulated Hook-Up Wire Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage Rating:

-65 to +200°C Operating Temperature, 600 V, Extruded TFE Teflon Insulated Hook-Up Wire
Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage Rating:

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70193555
Product Name Wire, Hook-Up; 28 AWG; 7/36; 0.010 in.;0.036 in.; -65 degC; 600 V; Red
Approvals UL Listing Mark; UL Listed, MIL-W-16878/4
Rated Voltage 600 volts
Rated Temperature -65 to ? C (-85 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 1208923001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.7500 mm² (0.0012 in²)
View Details
Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details
Extra Flexible PVC Lead Wire - NEF 32-2546 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0290 inch (0.7366 mm)
Rated Temperature 105 C (221 F)
View Details