Olympic Wire and Cable Corporation CABLE, MULTICONDUCTOR, VINYL INSULAT, SOUND/BRDCAST, 18AWG STRAND (16X30), 4 CON 2890

Description
Cabled conductor, tinned copper, vinyl-insulated, aluminum mylar shield overall, 20 AWG stranded tinned copper drain wire with chrome vinyl jacket. 300 V. Temperature Rating: –20°C to +80°C.
Description
Cabled conductor, tinned copper, vinyl-insulated, aluminum mylar shield overall, 20 AWG stranded tinned copper drain wire with chrome vinyl jacket. 300 V. Temperature Rating: –20°C to +80°C.

Suppliers

Company
Product
Description
Supplier Links
CABLE, MULTICONDUCTOR, VINYL INSULAT, SOUND/BRDCAST, 18AWG STRAND (16X30), 4 CON - 70195029 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, MULTICONDUCTOR, VINYL INSULAT, SOUND/BRDCAST, 18AWG STRAND (16X30), 4 CON
70195029
CABLE, MULTICONDUCTOR, VINYL INSULAT, SOUND/BRDCAST, 18AWG STRAND (16X30), 4 CON 70195029
Cabled conductor, tinned copper, vinyl-insulated, aluminum mylar shield overall, 20 AWG stranded tinned copper drain wire with chrome vinyl jacket. 300 V. Temperature Rating: –20°C to +80°C.

Cabled conductor, tinned copper, vinyl-insulated, aluminum mylar shield overall, 20 AWG stranded tinned copper drain wire with chrome vinyl jacket. 300 V. Temperature Rating: –20°C to +80°C.

Supplier's Site
Cable, Shielded; 4; 18 AWG; 16 x 30; 0.245 in.; 0.010 in.; 0.035 in.; Vinyl - 70195028 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Shielded; 4; 18 AWG; 16 x 30; 0.245 in.; 0.010 in.; 0.035 in.; Vinyl
70195028
Cable, Shielded; 4; 18 AWG; 16 x 30; 0.245 in.; 0.010 in.; 0.035 in.; Vinyl 70195028
18 Gage Sound⁄BroADCast Audio and Instrumentation Aluminum Mylar Foil Shielded Multiconductor Cable Cabled conductor, tinned copper, vinyl-insulated, aluminum mylar shield overall, 20 AWG stranded tinned copper drain wire with chrome vinyl jacket. 300 V. Temperature Rating: –20°C to +80°C. Twisted pair, 20 AWG stranded tinned copper drain wire.

18 Gage Sound⁄BroADCast Audio and Instrumentation Aluminum Mylar Foil Shielded Multiconductor Cable
Cabled conductor, tinned copper, vinyl-insulated, aluminum mylar shield overall, 20 AWG stranded tinned copper drain wire with chrome vinyl jacket. 300 V. Temperature Rating: –20°C to +80°C.
Twisted pair, 20 AWG stranded tinned copper drain wire.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Allied Electronics, Inc.
Product Category Multiconductor Cables Control and Instrumentation Cables
Product Number 70195029 70195028
Product Name CABLE, MULTICONDUCTOR, VINYL INSULAT, SOUND/BRDCAST, 18AWG STRAND (16X30), 4 CON Cable, Shielded; 4; 18 AWG; 16 x 30; 0.245 in.; 0.010 in.; 0.035 in.; Vinyl
Product Category Cable
Product Type Multiconductor Cable
Cable Jacket Vinyl
Cable Insulation Vinyl
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature)
View Details
OSFP Loopback Cable Assemblies - NLMAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details