Olympic Wire and Cable Corporation MULTICONDUCTOR CABLE, 16AWG (19X29), 4 CONDUCTOR, PVC JACKET, CONTROL CABLE 2304L GRAY

Description
Light weight, space saving cable. The small diameter of this cable allows more cables to be installed in small areas. Conductor: Stranded, bare copper. Insulation: PVC. Jacket: PVC. Color: Gray. Temperature Rating: –20°C to 80°C. Working Voltage: 300 V. Material Standards: Meets or exceeds NEC 725 requirement. UL CL3R Classified. Applications Low Voltage Control Circuits Audio and Sound Systems Audio Speaker
Description
Light weight, space saving cable. The small diameter of this cable allows more cables to be installed in small areas. Conductor: Stranded, bare copper. Insulation: PVC. Jacket: PVC. Color: Gray. Temperature Rating: –20°C to 80°C. Working Voltage: 300 V. Material Standards: Meets or exceeds NEC 725 requirement. UL CL3R Classified. Applications Low Voltage Control Circuits Audio and Sound Systems Audio Speaker

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
MULTICONDUCTOR CABLE, 16AWG (19X29), 4 CONDUCTOR, PVC JACKET, CONTROL CABLE
70195113
MULTICONDUCTOR CABLE, 16AWG (19X29), 4 CONDUCTOR, PVC JACKET, CONTROL CABLE 70195113
Light weight, space saving cable. The small diameter of this cable allows more cables to be installed in small areas. Conductor: Stranded, bare copper. Insulation: PVC. Jacket: PVC. Color: Gray. Temperature Rating: –20°C to 80°C. Working Voltage: 300 V. Material Standards: Meets or exceeds NEC 725 requirement. UL CL3R Classified. Applications Low Voltage Control Circuits Audio and Sound Systems Audio Speaker

Light weight, space saving cable. The small diameter of this cable allows more cables to be installed in small areas. Conductor: Stranded, bare copper. Insulation: PVC. Jacket: PVC. Color: Gray. Temperature Rating: –20°C to 80°C. Working Voltage: 300 V. Material Standards: Meets or exceeds NEC 725 requirement. UL CL3R Classified.
Applications

  • Low Voltage Control Circuits
  • Audio and Sound Systems
  • Audio Speaker
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70195113
Product Name MULTICONDUCTOR CABLE, 16AWG (19X29), 4 CONDUCTOR, PVC JACKET, CONTROL CABLE
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

D620224 - Databus Cable (1 Data Pair) - D620224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, Clear
Cable Shielding Braid; Tin-Plated Copper Braid
View Details
Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 15 L -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details