Olympic Wire and Cable Corporation MULTI CONDUCTOR CABLE, 18AWG (7X26), 4 CONDUCTOR, PVC JACKET, CONTROL CABLE 2204L GRAY

Description
Light weight, space saving cable. The small diameter of this cable allows more cables to be installed in small areas. Conductor: Stranded, bare copper. Insulation: PVC. Jacket: PVC. Color: Gray. Temperature Rating: –20°C to 80°C. Working Voltage: 300 V. Material Standards: Meets or exceeds NEC 725 requirement. UL CL3R Classified. Applications Low Voltage Control Circuits Audio and Sound Systems Audio Speaker
Description
Light weight, space saving cable. The small diameter of this cable allows more cables to be installed in small areas. Conductor: Stranded, bare copper. Insulation: PVC. Jacket: PVC. Color: Gray. Temperature Rating: –20°C to 80°C. Working Voltage: 300 V. Material Standards: Meets or exceeds NEC 725 requirement. UL CL3R Classified. Applications Low Voltage Control Circuits Audio and Sound Systems Audio Speaker

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
MULTI CONDUCTOR CABLE, 18AWG (7X26), 4 CONDUCTOR, PVC JACKET, CONTROL CABLE
70195110
MULTI CONDUCTOR CABLE, 18AWG (7X26), 4 CONDUCTOR, PVC JACKET, CONTROL CABLE 70195110
Light weight, space saving cable. The small diameter of this cable allows more cables to be installed in small areas. Conductor: Stranded, bare copper. Insulation: PVC. Jacket: PVC. Color: Gray. Temperature Rating: –20°C to 80°C. Working Voltage: 300 V. Material Standards: Meets or exceeds NEC 725 requirement. UL CL3R Classified. Applications Low Voltage Control Circuits Audio and Sound Systems Audio Speaker

Light weight, space saving cable. The small diameter of this cable allows more cables to be installed in small areas. Conductor: Stranded, bare copper. Insulation: PVC. Jacket: PVC. Color: Gray. Temperature Rating: –20°C to 80°C. Working Voltage: 300 V. Material Standards: Meets or exceeds NEC 725 requirement. UL CL3R Classified.
Applications

  • Low Voltage Control Circuits
  • Audio and Sound Systems
  • Audio Speaker
Supplier's Site
Fort Worth, TX, USA
Multiconductor Cable, Unshielded; 4; 18AWG; 7; 0.175 in.; 0.007 in.; Vinyl
70195103
Multiconductor Cable, Unshielded; 4; 18AWG; 7; 0.175 in.; 0.007 in.; Vinyl 70195103
Low Voltage Control Unshielded Multiconductor, Vinyl Insulation, 0.014 in. Chrome Vinyl Jacket Light weight, space saving cable. The small diameter of this cable allows more cables to be installed in small areas. Conductor: Stranded, bare copper. Insulation: PVC. Jacket: PVC. Color: Gray. Temperature Rating: –20°C to 80°C. Working Voltage: 300 V. Material Standards: Meets or exceeds NEC 725 requirement. UL CL3R Classified. Applications Low Voltage Control Circuits Audio and Sound Systems Audio Speaker

Low Voltage Control Unshielded Multiconductor, Vinyl Insulation, 0.014 in. Chrome Vinyl Jacket
Light weight, space saving cable. The small diameter of this cable allows more cables to be installed in small areas. Conductor: Stranded, bare copper. Insulation: PVC. Jacket: PVC. Color: Gray. Temperature Rating: –20°C to 80°C. Working Voltage: 300 V. Material Standards: Meets or exceeds NEC 725 requirement. UL CL3R Classified.
Applications

  • Low Voltage Control Circuits
  • Audio and Sound Systems
  • Audio Speaker
Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Allied Electronics, Inc.
Product Category Multiconductor Cables Control and Instrumentation Cables
Product Number 70195110 70195103
Product Name MULTI CONDUCTOR CABLE, 18AWG (7X26), 4 CONDUCTOR, PVC JACKET, CONTROL CABLE Multiconductor Cable, Unshielded; 4; 18AWG; 7; 0.175 in.; 0.007 in.; Vinyl
Product Category Cable
Product Type Multiconductor Cable
Cable Jacket Vinyl
Cable Insulation Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature)
View Details
QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details