Olympic Wire and Cable Corporation MULTICONDUCTOR CABLE 18AWG (7X26), 2 CONDUCTOR, PVC JACKET, CONTROL CABLE 2202L GRAY

Description
Light weight, space saving cable. The small diameter of this cable allows more cables to be installed in small areas. Conductor: Stranded, bare copper. Insulation: PVC. Jacket: PVC. Color: Gray. Temperature Rating: –20°C to 80°C. Working Voltage: 300 V. Material Standards: Meets or exceeds NEC 725 requirement. UL CL3R Classified. Applications Low Voltage Control Circuits Audio and Sound Systems Audio Speaker
Description
Light weight, space saving cable. The small diameter of this cable allows more cables to be installed in small areas. Conductor: Stranded, bare copper. Insulation: PVC. Jacket: PVC. Color: Gray. Temperature Rating: –20°C to 80°C. Working Voltage: 300 V. Material Standards: Meets or exceeds NEC 725 requirement. UL CL3R Classified. Applications Low Voltage Control Circuits Audio and Sound Systems Audio Speaker

Suppliers

Company
Product
Description
Supplier Links
MULTICONDUCTOR CABLE 18AWG (7X26), 2 CONDUCTOR, PVC JACKET, CONTROL CABLE - 70195109 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTICONDUCTOR CABLE 18AWG (7X26), 2 CONDUCTOR, PVC JACKET, CONTROL CABLE
70195109
MULTICONDUCTOR CABLE 18AWG (7X26), 2 CONDUCTOR, PVC JACKET, CONTROL CABLE 70195109
Light weight, space saving cable. The small diameter of this cable allows more cables to be installed in small areas. Conductor: Stranded, bare copper. Insulation: PVC. Jacket: PVC. Color: Gray. Temperature Rating: –20°C to 80°C. Working Voltage: 300 V. Material Standards: Meets or exceeds NEC 725 requirement. UL CL3R Classified. Applications Low Voltage Control Circuits Audio and Sound Systems Audio Speaker

Light weight, space saving cable. The small diameter of this cable allows more cables to be installed in small areas. Conductor: Stranded, bare copper. Insulation: PVC. Jacket: PVC. Color: Gray. Temperature Rating: –20°C to 80°C. Working Voltage: 300 V. Material Standards: Meets or exceeds NEC 725 requirement. UL CL3R Classified.
Applications

  • Low Voltage Control Circuits
  • Audio and Sound Systems
  • Audio Speaker
Supplier's Site
Multiconductor Cable, Unshielded; 2; 18AWG; 7; 0.150 in.; 0.007 in.; Vinyl - 70195102 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multiconductor Cable, Unshielded; 2; 18AWG; 7; 0.150 in.; 0.007 in.; Vinyl
70195102
Multiconductor Cable, Unshielded; 2; 18AWG; 7; 0.150 in.; 0.007 in.; Vinyl 70195102
Low Voltage Control Unshielded Multiconductor, Vinyl Insulation, 0.014 in. Chrome Vinyl Jacket Light weight, space saving cable. The small diameter of this cable allows more cables to be installed in small areas. Conductor: Stranded, bare copper. Insulation: PVC. Jacket: PVC. Color: Gray. Temperature Rating: –20°C to 80°C. Working Voltage: 300 V. Material Standards: Meets or exceeds NEC 725 requirement. UL CL3R Classified. Applications Low Voltage Control Circuits Audio and Sound Systems Audio Speaker

Low Voltage Control Unshielded Multiconductor, Vinyl Insulation, 0.014 in. Chrome Vinyl Jacket
Light weight, space saving cable. The small diameter of this cable allows more cables to be installed in small areas. Conductor: Stranded, bare copper. Insulation: PVC. Jacket: PVC. Color: Gray. Temperature Rating: –20°C to 80°C. Working Voltage: 300 V. Material Standards: Meets or exceeds NEC 725 requirement. UL CL3R Classified.
Applications

  • Low Voltage Control Circuits
  • Audio and Sound Systems
  • Audio Speaker
Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Allied Electronics, Inc.
Product Category Multiconductor Cables Control and Instrumentation Cables
Product Number 70195109 70195102
Product Name MULTICONDUCTOR CABLE 18AWG (7X26), 2 CONDUCTOR, PVC JACKET, CONTROL CABLE Multiconductor Cable, Unshielded; 2; 18AWG; 7; 0.150 in.; 0.007 in.; Vinyl
Product Category Cable
Product Type Multiconductor Cable
Cable Jacket Vinyl
Cable Insulation Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

SCSI-100 to 2*SCSI-68 Ribbon-Type Cable - PCL-10268-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
4 suppliers
Besilen®-Silicone Sheathed Cables, BiHF(K)-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® notch resistant
Cable Insulation Besilen® EI2 acc. to DIN EN 50363-1
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details