Olympic Wire and Cable Corporation Cable, Shielded; 5; 22 AWG; 7 x 30; 0.212 in.; 0.010 in.; 0.035 in.; Vinyl 2005SHD

Description
Overall Mylar Foil Shield 22 AWG Tinned Copper Drain Wire Multiconductor Tinned copper, vinyl insulated, conductors cabled, aluminum mylar shield with 24 AWG stranded tinned copper drain wire, chrome vinyl jacket. Temperature Rating: –20°C to +80°C. UL 2464. 22 Gauge (7 × 30) CSA Certified, AWM FT1
Description
Overall Mylar Foil Shield 22 AWG Tinned Copper Drain Wire Multiconductor Tinned copper, vinyl insulated, conductors cabled, aluminum mylar shield with 24 AWG stranded tinned copper drain wire, chrome vinyl jacket. Temperature Rating: –20°C to +80°C. UL 2464. 22 Gauge (7 × 30) CSA Certified, AWM FT1

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Cable, Shielded; 5; 22 AWG; 7 x 30; 0.212 in.; 0.010 in.; 0.035 in.; Vinyl
70195223
Cable, Shielded; 5; 22 AWG; 7 x 30; 0.212 in.; 0.010 in.; 0.035 in.; Vinyl 70195223
Overall Mylar Foil Shield 22 AWG Tinned Copper Drain Wire Multiconductor Tinned copper, vinyl insulated, conductors cabled, aluminum mylar shield with 24 AWG stranded tinned copper drain wire, chrome vinyl jacket. Temperature Rating: –20°C to +80°C. UL 2464. 22 Gauge (7 × 30) CSA Certified, AWM FT1

Overall Mylar Foil Shield 22 AWG Tinned Copper Drain Wire Multiconductor
Tinned copper, vinyl insulated, conductors cabled, aluminum mylar shield with 24 AWG stranded tinned copper drain wire, chrome vinyl jacket. Temperature Rating: –20°C to +80°C. UL 2464.

  • 22 Gauge (7 × 30)
  • CSA Certified, AWM FT1
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70195223
Product Name Cable, Shielded; 5; 22 AWG; 7 x 30; 0.212 in.; 0.010 in.; 0.035 in.; Vinyl
Product Category Cable
Cable Jacket Vinyl
Cable Insulation Vinyl
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Ethernet Cable - 2115757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Lszh
Cable Shielding Foil; Foil twisted pair (ftp)
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details