Olympic Wire and Cable Corporation Wire, Duplex Extension; 16 AWG; 1; 0.121 x 0.201; 105 degC; PVC; PVC; ASA C96.1 1012

Description
Teflon® Type E Extruded 0.010 " Thick Insulated Hook-Up Wire, -65 to +200°C, 600 V A thermocouple is made by the joining together of two dissimilar metal conductors. When the temperature changes at the joint between the two conductors, a voltage is generated. By transmitting that voltage to a special meter, those temperature changes may be monitored and, if desired, recorded. This process is most useful in process instrumentation where monitoring is essential. Solid or stranded alloy wire matched and calibrated to standard limits of error per ASA C96.1. Interconnection of thermocouples to temperature recording apparatus. Stranded alloy wirematched and calibrated to standard limits of error per ASA C96.1.
Description
Teflon® Type E Extruded 0.010 " Thick Insulated Hook-Up Wire, -65 to +200°C, 600 V A thermocouple is made by the joining together of two dissimilar metal conductors. When the temperature changes at the joint between the two conductors, a voltage is generated. By transmitting that voltage to a special meter, those temperature changes may be monitored and, if desired, recorded. This process is most useful in process instrumentation where monitoring is essential. Solid or stranded alloy wire matched and calibrated to standard limits of error per ASA C96.1. Interconnection of thermocouples to temperature recording apparatus. Stranded alloy wirematched and calibrated to standard limits of error per ASA C96.1.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Wire, Duplex Extension; 16 AWG; 1; 0.121 x 0.201; 105 degC; PVC; PVC; ASA C96.1
70194683
Wire, Duplex Extension; 16 AWG; 1; 0.121 x 0.201; 105 degC; PVC; PVC; ASA C96.1 70194683
Teflon® Type E Extruded 0.010 " Thick Insulated Hook-Up Wire, -65 to +200°C, 600 V A thermocouple is made by the joining together of two dissimilar metal conductors. When the temperature changes at the joint between the two conductors, a voltage is generated. By transmitting that voltage to a special meter, those temperature changes may be monitored and, if desired, recorded. This process is most useful in process instrumentation where monitoring is essential. Solid or stranded alloy wire matched and calibrated to standard limits of error per ASA C96.1. Interconnection of thermocouples to temperature recording apparatus. Stranded alloy wirematched and calibrated to standard limits of error per ASA C96.1.

Teflon® Type E Extruded 0.010 " Thick Insulated Hook-Up Wire, -65 to +200°C, 600 V
A thermocouple is made by the joining together of two dissimilar metal conductors. When the temperature changes at the joint between the two conductors, a voltage is generated. By transmitting that voltage to a special meter, those temperature changes may be monitored and, if desired, recorded. This process is most useful in process instrumentation where monitoring is essential.
Solid or stranded alloy wire matched and calibrated to standard limits of error per ASA C96.1. Interconnection of thermocouples to temperature recording apparatus.
Stranded alloy wirematched and calibrated to standard limits of error per ASA C96.1.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70194683
Product Name Wire, Duplex Extension; 16 AWG; 1; 0.121 x 0.201; 105 degC; PVC; PVC; ASA C96.1
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
High Speed HDMI® Cable with Ethernet - HDMI1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details
Silicone Rubber Insulated Cable, 300V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Twisted Pair Cable - 127491-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers