Olimex, Ltd. Audio Products Alarms, Buzzers, and Sirens OWMB-757525S-27-15A

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Ole Wolff Electronics Inc Category: Audio Products Alarms, Buzzers, and Sirens Package: Cut Tape (CT) Digi-Reel® Bulk Driver Circuitry: Transducer, Externally Driven Input Type: DC Frequency: 2.7kHz Technology: Magnetic Sound Pressure Level (SPL): 91dB @ 3.6V, 5cm
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Ole Wolff Electronics Inc Category: Audio Products Alarms, Buzzers, and Sirens Package: Cut Tape (CT) Digi-Reel® Bulk Driver Circuitry: Transducer, Externally Driven Input Type: DC Frequency: 2.7kHz Technology: Magnetic Sound Pressure Level (SPL): 91dB @ 3.6V, 5cm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products Alarms, Buzzers, and Sirens - OWMB-757525S-27-15A - Win Source Electronics
Laguna Hills, CA, United States
Audio Products Alarms, Buzzers, and Sirens
OWMB-757525S-27-15A
Audio Products Alarms, Buzzers, and Sirens OWMB-757525S-27-15A
Alternative Parts (Cross-Reference): Cross Manufacturer: Ole Wolff Electronics Inc Category: Audio Products Alarms, Buzzers, and Sirens Package: Cut Tape (CT) Digi-Reel® Bulk Driver Circuitry: Transducer, Externally Driven Input Type: DC Frequency: 2.7kHz Technology: Magnetic Sound Pressure Level (SPL): 91dB @ 3.6V, 5cm

Alternative Parts (Cross-Reference): Cross
Manufacturer: Ole Wolff Electronics Inc
Category: Audio Products Alarms, Buzzers, and Sirens
Package: Cut Tape (CT) Digi-Reel® Bulk
Driver Circuitry: Transducer, Externally Driven
Input Type: DC
Frequency: 2.7kHz
Technology: Magnetic
Sound Pressure Level (SPL): 91dB @ 3.6V, 5cm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Audio Transducers and Buzzers
Product Number OWMB-757525S-27-15A
Product Name Audio Products Alarms, Buzzers, and Sirens
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 10687286 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Technology Piezoelectric
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 7243156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details