GPS MODULE, MEDIATEK CHIPSET, PATCH ANT; Protocol:NMEA; Supply Voltage Min:3.3V; Supply Voltage Max:6V; No. of Channels:20; Frequency RF:1.575GHz; Position Accuracy:5m to 25m; Module Interface:RS232; SVHC:No SVHC (15-Jun
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 86W0528 |
| Product Name | Gps Module, Mediatek Chipset, Patch Ant; Protocol Olimex |