Olimex, Ltd. RF Transceiver Modules - ESP-WROOM-32 ESP-WROOM-32

Description
Manufacturer: Olimex LTD Win Source Part Number: 845888-ESP-WROOM-32 Features: Transceiver Module Package: Bulk Part Status: Discontinued at Digi-Key Categories: RF/IF and RFID ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090
Request a Quote Datasheet
Description
Manufacturer: Olimex LTD Win Source Part Number: 845888-ESP-WROOM-32 Features: Transceiver Module Package: Bulk Part Status: Discontinued at Digi-Key Categories: RF/IF and RFID ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - ESP-WROOM-32 - 845888-ESP-WROOM-32 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ESP-WROOM-32
845888-ESP-WROOM-32
RF Transceiver Modules - ESP-WROOM-32 845888-ESP-WROOM-32
Manufacturer: Olimex LTD Win Source Part Number: 845888-ESP-WROOM-32 Features: Transceiver Module Package: Bulk Part Status: Discontinued at Digi-Key Categories: RF/IF and RFID ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090

Manufacturer: Olimex LTD
Win Source Part Number: 845888-ESP-WROOM-32
Features: Transceiver Module
Package: Bulk
Part Status: Discontinued at Digi-Key
Categories: RF/IF and RFID
ECCN: 5A002A1
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090

Buy Now Datasheet
RF Transceiver Modules and Modems - ESP-WROOM-32 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ESP-WROOM-32
RF Transceiver Modules and Modems ESP-WROOM-32
WiFi 802.11b/g/n/d/e/i Transceiver Module 2.4GHz Surface Mount

WiFi 802.11b/g/n/d/e/i Transceiver Module 2.4GHz Surface Mount

Buy Now Datasheet
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ESP-WROOM-32
RF and Wireless - RF Transceiver Modules and Modems ESP-WROOM-32
RF TXRX MODULE WIFI SMD

RF TXRX MODULE WIFI SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 845888-ESP-WROOM-32 ESP-WROOM-32 ESP-WROOM-32
Product Name RF Transceiver Modules - ESP-WROOM-32 RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Package Type Surface Mount; Module
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Transmit Module with 2 Antenna Outputs and Sixteen TRX Ports - QM57518 - Qorvo
Specs
Device Type Transmitter
Package Type Surface Mount; Leadless SMT
View Details
RF Modules - 6171811 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
View Details
RF/IF and RFID - RF Transceiver Modules and Modems - 1088993-RN171XVS-I/RM - Win Source Electronics
Specs
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
View Details
4 suppliers
RF Power Amplifier Module - KMW1060 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details