Olimex, Ltd. Boxes BOX-LIME-BLACK

Description
"BOX ALUM BLACK 3.94""L X 2.56""W"
Request a Quote Datasheet
Description
"BOX ALUM BLACK 3.94""L X 2.56""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - BOX-LIME-BLACK-ND - DigiKey
Thief River Falls, MN, United States
"BOX ALUM BLACK 3.94""L X 2.56""W"

"BOX ALUM BLACK 3.94""L X 2.56""W"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number BOX-LIME-BLACK-ND
Product Name Boxes
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418KA8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details