Olimex, Ltd. Embedded Processors and Controllers - AVR-USB-STK AVR-USB-STK

Description
Manufacturer: Olimex LTD Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222106-AVR-USB-STK Length: 0 m Interface: USB Height: 0 m Number of Bits: 8 Width: 0 m Categories: Embedded Processors and Controllers Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Data Bus Width: 8 b RoHS: Compliant REACH SVHC: No SVHC Evaluation Kit: Yes Core Architecture: AVR
Request a Quote
Description
Manufacturer: Olimex LTD Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222106-AVR-USB-STK Length: 0 m Interface: USB Height: 0 m Number of Bits: 8 Width: 0 m Categories: Embedded Processors and Controllers Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Data Bus Width: 8 b RoHS: Compliant REACH SVHC: No SVHC Evaluation Kit: Yes Core Architecture: AVR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - AVR-USB-STK - 1222106-AVR-USB-STK - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - AVR-USB-STK
1222106-AVR-USB-STK
Embedded Processors and Controllers - AVR-USB-STK 1222106-AVR-USB-STK
Manufacturer: Olimex LTD Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222106-AVR-USB-STK Length: 0 m Interface: USB Height: 0 m Number of Bits: 8 Width: 0 m Categories: Embedded Processors and Controllers Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Data Bus Width: 8 b RoHS: Compliant REACH SVHC: No SVHC Evaluation Kit: Yes Core Architecture: AVR

Manufacturer: Olimex LTD
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1222106-AVR-USB-STK
Length: 0 m
Interface: USB
Height: 0 m
Number of Bits: 8
Width: 0 m
Categories: Embedded Processors and Controllers
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Data Bus Width: 8 b
RoHS: Compliant
REACH SVHC: No SVHC
Evaluation Kit: Yes
Core Architecture: AVR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1222106-AVR-USB-STK
Product Name Embedded Processors and Controllers - AVR-USB-STK
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Serial interface - Serial Interface RS-485 - 753-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - BTS56033LBAAUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TSON24
View Details