Ole Wolff Electronics, Inc. Speakers OWS-525229TA-4D

Description
SPKR 4OHM 5W 82.5DB WITH GASKET
Request a Quote Datasheet
Description
SPKR 4OHM 5W 82.5DB WITH GASKET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 3949-OWS-525229TA-4D-ND - DigiKey
Thief River Falls, MN, United States
SPKR 4OHM 5W 82.5DB WITH GASKET

SPKR 4OHM 5W 82.5DB WITH GASKET

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 3949-OWS-525229TA-4D-ND
Product Name Speakers
Resonance Frequency 120 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Speaker Drivers - 526904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 9.13 inch (232 mm)
View Details
Speakers - 2603-CS45-04D20-28-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 200 Hz
View Details