Ole Wolff Electronics, Inc. Speakers OWS-2879TA-4

Description
4 Ohms General Purpose Speaker 2W Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 3949-OWS-2879TA-4-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 2W Top Round

4 Ohms General Purpose Speaker 2W Top Round

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 3949-OWS-2879TA-4-ND
Product Name Speakers
Resonance Frequency 570 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speaker - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
 - 7166453 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 71 dB
Nominal Power 0.5000 watts
Size 0.63 inch (16 mm)
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details
Car Audio, Full Range Speaker - SC95 - Boston Acoustics, Inc.
Specs
Nominal Power 60 to 160 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details