Ole Wolff Electronics, Inc. Speakers OWS-203657TA-8B

Description
SPEAKER 8 OHM 2W 105DB TOP PORT
Request a Quote Datasheet
Description
SPEAKER 8 OHM 2W 105DB TOP PORT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 3949-OWS-203657TA-8B-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 8 OHM 2W 105DB TOP PORT

SPEAKER 8 OHM 2W 105DB TOP PORT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 3949-OWS-203657TA-8B-ND
Product Name Speakers
Resonance Frequency 700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7675377 - RS Components, Ltd.
Specs
Size 1.25 inch (32 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details