OLE WOLFF ELECTRONICS, INC.
OWS-131845LA-8E -- SPEAKERS
Ole Wolff Electronics, Inc.
Speakers
OWS-131845LA-8E
Description
SPEAKER 8OHM 1W 100DB
Request a Quote
Email Supplier
Datasheet
Description
SPEAKER 8OHM 1W 100DB
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
3949-OWS-131845LA-8E-ND |
|
Product Name
|
Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
Audio Products International Corp.
Maximum Power
175 watts
Impedance
8 ohms
Sensitivity
90 dB
View Details
Features
Outdoor; Digital
SPL
100 dB
Sensitivity
100 dB
View Details