Ole Wolff Electronics, Inc. Speakers OWS-091630W50A-8

Description
SPEAKER 8OHM 1W TOP PORT 95DB
Request a Quote Datasheet
Description
SPEAKER 8OHM 1W TOP PORT 95DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 3949-OWS-091630W50A-8-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 8OHM 1W TOP PORT 95DB

SPEAKER 8OHM 1W TOP PORT 95DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 3949-OWS-091630W50A-8-ND
Product Name Speakers
Resonance Frequency 800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7800719P - RS Components, Ltd.
Specs
SPL 75 dB
Nominal Power 0.1000 watts
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details